location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27 ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8727AE#TES
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:48:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 27 ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - 1 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the
Long product name HP 27 ink cartridge 1 pc(s) Original Black :
The long product name of HP 27 ink cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 27 Black Original Ink Cartridge
More>>>
HP 27 ink cartridge 1 pc(s) Original Black:
The official description of HP 27 ink cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 27 Black Inkjet Print Cartridge combines patented ink formulations with advanced inkjet print cartridge technology to ensure crisp, laser-quality black text every time you print.

Features

- Advanced HP ink and printhead design. Tiny 17 pl drops of high optical density black ink. Consistently crisp results with no bleed or feathering. Good lightfastness – resists fading longer.
- 10 ml volume ensures occasional users can achieve outstanding results from first page to last. Typical yield of 220 pages (at 5% density). Minimal risk of evaporation or nozzle clogging means maximum value for money.
- Versatile printing – great results on any paper, even standard everyday paper. Engineered to work together with HP papers and HP printers for optimum results. Compatible with the full HP media range, from photo papers to transparency films.

Short summary description HP 27 ink cartridge 1 pc(s) Original Black:
This short summary of the HP 27 ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 27, Black, Pigment-based ink, 1 pc(s)

Long summary description HP 27 ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of HP 27 ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

HP 27. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 3320/3325/3420/3425/3550/3650/3745, OfficeJet 4355/5610
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Operational conditions
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
-15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package width
140 mm
Package depth
35 mm
Package height
112 mm
Package weight
70 g
Package type
Blister
Other features
Ink drop
17 pl
Brand Image Product code Product Stock Price from
Ninestar

Ninestar NH-R8727BK ink cartridge 1 pc(s) Black
(show image)
NH-R8727BK NH-R8727BK 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE Druckpatrone f/ HP-DeskJet 3XXX, Schwarz ink cartridge Black
(show image)
16.11.5413 Druckpatrone f/ HP-DeskJet 3XXX, Schwarz 0.00
(excl. VAT)
0 (incl. VAT)