location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F1191-L151 laptop case 33,8 cm (13.3") Briefcase

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F1191-L151
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F1191-L151 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4049699471025
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu S26391-F1191-L151 laptop case 33,8 cm (13.3") Briefcase :
The long product name of Fujitsu S26391-F1191-L151 laptop case 33,8 cm (13.3") Briefcase. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prestige Case Mini 13, 34cm (13.3"), 990g, Nylon/Microfiber, Black/Grey
More>>>
Fujitsu S26391-F1191-L151 laptop case 33,8 cm (13.3") Briefcase:
The official description of Fujitsu S26391-F1191-L151 laptop case 33,8 cm (13.3") Briefcase as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Prestige Case Mini 13 is designed to protect notebooks with up to 13-inch screens. The case features oversized pockets to provide storage for power adapters and is also equipped to hold business card and pens. The padded notebook compartment features shock-absorbing foam for added protection. The reinforced luggage strap makes it easy to attach the case to rolling luggage while traveling. The Prestige Case Mini 13 features a professional design, ideal for the traveler who is looking for a functional business case.

FEATURES AT A GLANCE
- Best fitting with 13-inch laptops.
- Exquisite quality with 1680D ballistic nylon fabric.
- Flexible 3 x compartments for laptop and document.
- Optimal comfort with padded shoulder strap.
- Ergonomic hand grip for portability.
- Trolley-pass-through function.

Short summary description Fujitsu S26391-F1191-L151 laptop case 33,8 cm (13.3") Briefcase:
This short summary of the Fujitsu S26391-F1191-L151 laptop case 33,8 cm (13.3") Briefcase data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F1191-L151, Briefcase, 33,8 cm (13.3"), 990 g

Long summary description Fujitsu S26391-F1191-L151 laptop case 33,8 cm (13.3") Briefcase:
This is an auto-generated long summary of Fujitsu S26391-F1191-L151 laptop case 33,8 cm (13.3") Briefcase based on the first three specs of the first five spec groups.

Fujitsu S26391-F1191-L151. Case type: Briefcase, Maximum screen size: 33,8 cm (13.3"). Weight: 990 g

Features
Maximum screen size *
33,8 cm (13.3")
Case type *
Briefcase
Combination locks
No
Weight & dimensions
Weight
990 g
Weight & dimensions
Notebook compartment dimensions (W x D x H)
320 x 240 x 40 mm
Packaging content
Mouse included
No
Other features
Dimensions (WxDxH)
370 x 90 x 300 mm
Compartments
3
Brand Image Product code Product Stock Price from
Fujitsu S26391-F1191-L61 laptop case 40,6 cm (16") Briefcase Fujitsu S26391-F1191-L61 laptop case 40,6 cm (16") Briefcase
(show image)
S26391-F1191-L61 S26391-F1191-L61 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu S26391-F1191-L60 laptop case 40,6 cm (16") Briefcase Fujitsu S26391-F1191-L60 laptop case 40,6 cm (16") Briefcase
(show image)
S26391-F1191-L60 S26391-F1191-L60 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu S26391-F1191-L130 laptop case 43,2 cm (17") Trolley case Fujitsu S26391-F1191-L130 laptop case 43,2 cm (17") Trolley case
(show image)
S26391-F1191-L130 S26391-F1191-L130 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)