location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Reversible Protective 15.6-inch Geo Laptop Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Reversible Protective 15.6-inch Geo Laptop Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2F2L0AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161359644 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 00:07:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Reversible Protective 15.6-inch Geo Laptop Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - reversible design lets you change up the color whenever you want. And with the zipper-less, over-the-corner closure your laptop can enjoy a secure and reliable fit.
  • - A slim profile allows this sleeve to easily fit within your current backpack, briefcase, or tote.
  • - This flexible and durable neoprene sleeve helps protect your PC from everyday bumps and scrapes. Take your laptop along with confidence.
  • - Sanitize your laptop sleeve with a disinfectant spray or machine wash it.[1] Feel confident with a sleeve that is always clean.
  • - Rest easy with an HP standard one-year limited warranty.
Warranty: One-year limited warranty.
Long product name HP Reversible Protective 15.6-inch Geo Laptop Sleeve :
The long product name of HP Reversible Protective 15.6-inch Geo Laptop Sleeve. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Reversible Protective 15.6-inch Geo Laptop Sleeve
More>>>
HP Reversible Protective 15.6-inch Geo Laptop Sleeve:
The official description of HP Reversible Protective 15.6-inch Geo Laptop Sleeve as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dependable protection. Reversible look.
With durable neoprene material, this reversible laptop sleeve helps keep your PC safe from bumps and scrapes.

Short summary description HP Reversible Protective 15.6-inch Geo Laptop Sleeve:
This short summary of the HP Reversible Protective 15.6-inch Geo Laptop Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP Reversible Protective 15.6-inch Geo Laptop Sleeve, Sleeve case, 39,6 cm (15.6"), 190 g

Long summary description HP Reversible Protective 15.6-inch Geo Laptop Sleeve:
This is an auto-generated long summary of HP Reversible Protective 15.6-inch Geo Laptop Sleeve based on the first three specs of the first five spec groups.

HP Reversible Protective 15.6-inch Geo Laptop Sleeve. Case type: Sleeve case, Maximum screen size: 39,6 cm (15.6"), Number of compartments: 1. Weight: 190 g. Surface coloration: Pattern

Switch up the style

reversible design lets you change up the color whenever you want. And with the zipper-less, over-the-corner closure your laptop can enjoy a secure and reliable fit.

Slim Design

A slim profile allows this sleeve to easily fit within your current backpack, briefcase, or tote.

Everyday protection

This flexible and durable neoprene sleeve helps protect your PC from everyday bumps and scrapes. Take your laptop along with confidence.

Features
Surface coloration
Pattern
Maximum screen size *
39,6 cm (15.6")
Case type *
Sleeve case
Material *
Neoprene
Product main colour *
Black, Grey
Gender
Unisex
Number of compartments
1
Brand compatibility *
Universal
Weight & dimensions
Width
400 mm
Depth
285 mm
Height
10 mm
Weight
190 g
Package width
400 mm
Package depth
325 mm
Package height
10 mm
Package weight
240 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Danmark 2 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)