location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS ULTRA BATTERY PACK 48V uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS ULTRA BATTERY PACK 48V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UXBP48
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC Smart-UPS ULTRA BATTERY PACK 48V uninterruptible power supply (UPS) :
The long product name of APC Smart-UPS ULTRA BATTERY PACK 48V uninterruptible power supply (UPS). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Smart-UPS ULTRA BATTERY PACK 48V for SU2200XLINET
More>>>
APC Smart-UPS ULTRA BATTERY PACK 48V uninterruptible power supply (UPS):
The official description of APC Smart-UPS ULTRA BATTERY PACK 48V uninterruptible power supply (UPS) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC provides power protection, environmental control and site monitoring services that are designed to proactively identify and correct problems before downtime occurs. Over the years, APC has received more than 150 awards worldwide for reliability and innovation of solutions - more than any other UPS manufacturer. APCs solutions are accepted as "best of breed" across the globe. You deserve the legendary reliability and peace of mind that only APC can provide.

Short summary description APC Smart-UPS ULTRA BATTERY PACK 48V uninterruptible power supply (UPS):
This short summary of the APC Smart-UPS ULTRA BATTERY PACK 48V uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS ULTRA BATTERY PACK 48V, Sealed Lead Acid (VRLA), 0 - 40 °C, 0 - 95%, 127 kg, 447 x 754,4 x 309,9 mm

Long summary description APC Smart-UPS ULTRA BATTERY PACK 48V uninterruptible power supply (UPS):
This is an auto-generated long summary of APC Smart-UPS ULTRA BATTERY PACK 48V uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC Smart-UPS ULTRA BATTERY PACK 48V. Battery technology: Sealed Lead Acid (VRLA). Weight: 127 kg. Dimensions (WxDxH): 447 x 754,4 x 309,9 mm

Battery
Battery technology
Sealed Lead Acid (VRLA)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
127 kg
Other features
Dimensions (WxDxH)
447 x 754,4 x 309,9 mm
Brand Image Product code Product Stock Price from
APC Smart UPS XLI +PowerChute 2200VA Iactive uninterruptible power supply (UPS) 2,2 kVA 1600 W APC Smart UPS XLI +PowerChute 2200VA Iactive uninterruptible power supply (UPS) 2,2 kVA 1600 W
(show image)
SU2200XLINET Smart UPS XLI +PowerChute 2200VA Iactive 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)