Lenovo logo

Lenovo ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II (Italy) optical disc drive

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68725
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
One year Customer Replaceable Unit.
Long product name Lenovo ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II (Italy) optical disc drive:

ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II (Italy)

Lenovo ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II (Italy) optical disc drive:

A "must have" for ThinkPad X Series notebook users. The ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II Drive reads from CD and DVD media and writes to CD media. No external power adapter is required for read/write operations when the drive is connected to a single USB 2.0 port on ThinkPad notebooks. This slim and lightweight drive allows users to install or run software, listen to music or watch DVD movies. It is also perfect for storing data and sharing information with others.

Features & Benefits:

- Super slim, lightweight tray design
- Allows read/write operations without needing a power adapter when connected to a single USB port on most ThinkPad notebooks including all ThinkPad X Series systems
- Includes a power adapter for use when connected to a USB 2.0 port on ThinkPad port replicators and docking products
- Stores up to 700MB of data at write speeds up to 24X max to CD-R and CD-RW media, making it perfect for backing up files or sharing information with others. Data rates are variable and are often less than the maximum
- Read speeds up to 24X max from CD media and 8X max from DVD media
- Supports DVD-Multi specifications to provide playback compatibility across all seven DVD Recordable formats: DVD-R, DVD-RW, DVD-RAM, DVD+R, DVD+RW, DVD+R Double Layer and DVD-R Dual Layer media
- Includes RecordNow and DLA CD recording software and InterVideo WinDVD movie navigation software. Some software may differ from its retail version (if any) and may not include user manuals or all program functionality. Lenovo makes no representation or warranties regarding non-Lenovo products. For non-Lenovo software, applicable third-party software licenses may apply
- Buffer underrun protection helps minimise recording errors, saving time and money
- Backed by a Limited Warranty from Lenovo with renowned Service and Support available from IBM

Short summary description Lenovo ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II (Italy) optical disc drive:

Lenovo ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II (Italy), 2 MB, 24x, 24x, 24x, 8x, 320 g

Long summary description Lenovo ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II (Italy) optical disc drive:

Lenovo ThinkPlus USB 2.0 CD-RW/DVD-ROM Combo II (Italy). Drive device, buffer size: 2 MB. CD write speed: 24x, CD rewrite speed: 24x. CD read speed: 24x, DVD-ROM read speed: 8x. Weight: 320 g. Media types supported: CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-RAM, DVD-RW, DVD+RW, DVD+R, DVD+R, Dimensions (WxDxH): 144 x 145 x 20 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.