Epson logo

Epson EB-L250F data projector Standard throw projector 4500 ANSI lumens 3LCD 1080p (1920x1080) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136776
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Epson EB-L250F data projector Standard throw projector 4500 ANSI lumens 3LCD 1080p (1920x1080) White:
  • - Experiential signage solution: Sleek, compact and unobtrusive design
  • - Up to 500-inch display: Full HD resolution, 4,500 lumen brightness and 3LCD technology
  • - Installation flexibility: Wall, ceiling, floor, or lighting track, with 360 degree rotation
  • - Cost effective: 20,000 hours maintenance free - 5 year warranty
  • - Flexible playback: Play content directly from a USB stick
Long product name Epson EB-L250F data projector Standard throw projector 4500 ANSI lumens 3LCD 1080p (1920x1080) White:

3LCD, 4500 Lum, 1920x1080, 16:9, USB, RS-232C, WLAN, VGA, HDMI, AC 220-240V, 325x299x90 mm

Epson EB-L250F data projector Standard throw projector 4500 ANSI lumens 3LCD 1080p (1920x1080) White:

Whether projecting timely messaging such as social distancing directions, highlighting the latest sales promotions, or creating engaging experiences for diners, shoppers, tourists and visitors, the EB-L250F enhances the way customers interact with brands and products.

Innovative and cost effective
Epson's advanced laser technology is robust and reliable, providing a flexible and easy to use digital signage solution. It offers bright and vivid colours in a cost-effective solution that's capable of large display sizes.

Large and scalable images
The EB-L250F enables scalable display sizes of up to 500 inches, in Full HD resolution with 4,500 lumen brightness and 3LCD technology for bright colours and high display quality even in bright spaces.

Versatile and easy to install
This sleek, stylish and bright display solution offers the flexibility to fulfil the most exacting brief, and the versatility to work in many commercial environments. Users can benefit from multi-projector edge blending, or illuminate an entire wall with one huge image. It can be mounted on the wall, ceiling or floor, as well as on a lighting track with optional accessories. A black model is also available.

Flexible playback options
Content can be played directly from a USB stick, including: playlists, videos, and signage content using the built-in content playback feature and Epson Projector Content Manager software. Users can even upload and playback content wirelessly with built-in Wi-Fi and screen mirroring functionality. Also, the split screen feature allows users to connect multiple input sources to display different content sources simultaneously.

Short summary description Epson EB-L250F data projector Standard throw projector 4500 ANSI lumens 3LCD 1080p (1920x1080) White:

Epson EB-L250F, 4500 ANSI lumens, 3LCD, 1080p (1920x1080), 2500000:1, 16:9, 1016 - 12700 mm (40 - 500")

Long summary description Epson EB-L250F data projector Standard throw projector 4500 ANSI lumens 3LCD 1080p (1920x1080) White:

Epson EB-L250F. Projector brightness: 4500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1,49 - 1,77. Video processing: 10 bit, Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB, Multi-projection. Serial interface type: RS-232C, HDMI connector type: Full-size

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.