location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS FX516PM-HN002T Intel® Core™ i7 i7-11370H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX516PM-HN002T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NR05X1-M03860 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711081064565
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NR05X1-M03860 user manual (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS FX516PM-HN002T Intel® Core™ i7 i7-11370H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-11370H 3 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 3200 MHz
  • - 512 GB SSD
  • - NVIDIA GeForce RTX 3060 6 GB Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.2
  • - Lithium-Ion (Li-Ion) 76 Wh 200 W
  • - Windows 10 Home 64-bit
Long product name ASUS FX516PM-HN002T Intel® Core™ i7 i7-11370H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black :
The long product name of ASUS FX516PM-HN002T Intel® Core™ i7 i7-11370H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-11370H (12MB Cache, 3GHz), 8GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel Iris Xe Graphics, NVIDIA GeForce RTX 3060 (6GB GDDR6), LAN, WLAN, Windows 10 Home
More>>>
ASUS FX516PM-HN002T Intel® Core™ i7 i7-11370H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black:
The official description of ASUS FX516PM-HN002T Intel® Core™ i7 i7-11370H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ROG Zephyrus G15 GA503
Power meets portability in the versatile ROG Zephyrus G15, which puts premium Windows 10 gaming in an ultraslim 1.9kg chassis. Performance is fast and smooth with up to an AMD Ryzen™ 9 5900HS CPU and GeForce RTX™ 3080 GPU. A QHD 165Hz/3ms gaming panel balances speed with rich detail to draw you deep into the action. Lush Dolby Atmos audio from six speakers immerses you in surround sound to enrich every entertainment experience.

Sleek and streamlined
Show off your signature style in Moonlight White or Eclipse Gray. The reinforced metal lid is precision cut with a dot matrix design that adds a subtle shimmering effect from prismatic film beneath. Stay versatile with thoughtful conveniences like a 180° ErgoLift hinge for more flexible viewing and a wide touchpad for easy navigation.

Game, create, and beyond
Blaze through gaming, content creation, and more with an AMD Ryzen™ 9 5900HS CPU and GeForce RTX™ 3080 GPU. Spend more time doing and less time loading with a NVMe PCIe® 1TB SSD. Dual M.2 slots connect directly to the CPU for maximum performance, and they're loaded with up to 2TB of storage for your growing games library and creative portfolio.

Rich detail at gaming speed
Game, create, and do more on our latest high-resolution, high-refresh display. A QHD 165Hz/3ms panel delivers the best of both worlds, striking a satisfying balance between fast-paced action and rich, detailed visuals. Quick 3ms grey-to-grey response times minimize motion blur for precise target tracking. Adaptive-Sync makes gameplay ultrasmooth, eliminating visual tearing and minimizing stuttering for deeper immersion.

Immersive surround sound
Six speakers powered by Dolby Atmos technology put you in the center of the action. Twin tweeters face front to fire sound directly at you for louder volume, while pairs of force-canceling woofers under the palm rests balance acoustics and minimize unwanted resonance. Turn up the volume at parties and events and enjoy louder, more dynamic audio.

Clear voice communications
Updated audio inputs make all your streams and voice chats clear. Two-Way AI Noise Cancelation clarifies upstream and downstream audio, filtering out unwanted noise to make voice communication clearer. The 3D mic array captures a broad soundscape that can be optimized for specific scenarios like recording live music or hosting conference calls.

Intelligent Cooling improves your experience
ROG’s Intelligent Cooling philosophy mixes the right features and system settings to ensure the best experience for each chassis and components, no matter what you’re doing. For the Zephyrus G15, liquid metal thermal compound keeps your CPU cool. A self-cleaning thermal module clears dust to improve long-term stability, while dual Aero Wave fans spin redesigned blades to generate impressive airflow with minimal noise. ROG Armoury Crate software switches seamlessly between operating modes to optimize performance and acoustics for the task.

Always ready for action
Get the power and portability to work more freely anywhere. A high-capacity 90Wh battery means less time tethered to outlets and more time spent where you want to be. Type-C charging support extends its life even further, letting you top off with portable power packs to stay productive anywhere. Integrated superfast Intel® Wi-Fi 6 (Gig+) enables lower latency connections everywhere from packed lecture halls to crowded coffee shops.
*Fast Charging Technology is tested while the device is powered off with the default adapter included with the device. Charging time may vary +/- 10% due to system tolerance.

A stroke of gaming genius
Gamers will feel right at home with the keyboard’s desktop-inspired layout, which has separate function blocks for intuitive identification, plus dedicated hot keys that put volume, microphone mute, and ROG Armoury Crate software within easy reach. Mash commands to your heart’s content with N-key rollover that ensures every press is registered and durable keys built to withstand over 20 million presses.

Flexible connectivity
A wide variety of I/O ports lets you level-up your setup on the go. Drive a second display to multitask more efficiently via the USB-C port with DisplayPort 1.4. Watch 4K UHD movies on the big screen or easily connect a projector with HDMI 2.0b. Hook up your mouse, gamepad, drawing tablet, and other peripherals to play or be creative anywhere. Expand your storage on the fly with a fast micro SD slot that supports speeds up to 312MB/s. There’s no need for dongles with a 3.5mm headset jack built in.

XBOX Game Pass
100+ PC games included with this device, download and play new games like Microsoft Flight Simulator- plus recent blockbusters like Minecraft Dungeons and Gears Tactics as well as critically-acclaimed indie games. Terms apply.

*Activation required. Credit card required. Unless you cancel, you will be charged the current subscription rate when your trial ends. Game catalog varies over time (xbox.com/gamepass). A conversion ratio applies for Xbox Game Pass Ultimate users. Limit: 1 per person/account.

Short summary description ASUS FX516PM-HN002T Intel® Core™ i7 i7-11370H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black:
This short summary of the ASUS FX516PM-HN002T Intel® Core™ i7 i7-11370H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS FX516PM-HN002T, Intel® Core™ i7, 3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUS FX516PM-HN002T Intel® Core™ i7 i7-11370H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black:
This is an auto-generated long summary of ASUS FX516PM-HN002T Intel® Core™ i7 i7-11370H Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black based on the first three specs of the first five spec groups.

ASUS FX516PM-HN002T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11370H, Processor frequency: 3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product colour: Black