location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deluxe Roller Case 43,2 cm (17") Trolley case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deluxe Roller Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GD405AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585065196 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:08:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2009
Product end of life date
Bullet Points HP Deluxe Roller Case 43,2 cm (17") Trolley case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Trolley case 43,2 cm (17") Black
  • - Shoulder strap
  • - 5,81 kg
Long product name HP Deluxe Roller Case 43,2 cm (17") Trolley case Black :
The long product name of HP Deluxe Roller Case 43,2 cm (17") Trolley case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Deluxe Roller Case
More>>>
HP Deluxe Roller Case 43,2 cm (17") Trolley case Black:
The official description of HP Deluxe Roller Case 43,2 cm (17") Trolley case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Deluxe Roller Case is the ideal solution for those who travel frequently on business and like the convenience of a roller case rather than carrying their notebook and documentation over long distances in busy airports.

- Fits all HP business notebooks up to 17 inches
- Help protect your notebook from damage

Short summary description HP Deluxe Roller Case 43,2 cm (17") Trolley case Black:
This short summary of the HP Deluxe Roller Case 43,2 cm (17") Trolley case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deluxe Roller Case, Trolley case, 43,2 cm (17"), Shoulder strap, 5,81 kg

Long summary description HP Deluxe Roller Case 43,2 cm (17") Trolley case Black:
This is an auto-generated long summary of HP Deluxe Roller Case 43,2 cm (17") Trolley case Black based on the first three specs of the first five spec groups.

HP Deluxe Roller Case. Case type: Trolley case, Maximum screen size: 43,2 cm (17"), Shoulder strap. Weight: 5,81 kg

Features
Maximum screen size *
43,2 cm (17")
Case type *
Trolley case
Product main colour *
Black
Shoulder strap
Yes
Country of origin
China
Weight & dimensions
Weight
5,81 kg
Packaging content
Mouse included
No
Other features
Dimensions (WxDxH)
457 x 508 x 269 mm
Dimensions (W x D x H) (imperial)
457,2 x 508 x 269,2 mm (18 x 20 x 10.6")
Weight (imperial)
5,81 kg (12.8 lbs)