location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6110 Navigator, White 5,59 cm (2.2") Symbian OS 900 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6110 Navigator, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0026358 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6110 Navigator, White 5,59 cm (2.2") Symbian OS 900 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5,59 cm (2.2") 320 x 240 pixels
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 900 mAh
  • - Symbian OS
Long product name Nokia 6110 Navigator, White 5,59 cm (2.2") Symbian OS 900 mAh :
The long product name of Nokia 6110 Navigator, White 5,59 cm (2.2") Symbian OS 900 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6110 Navigator, White + Route 66 Maps
More>>>
Short summary description Nokia 6110 Navigator, White 5,59 cm (2.2") Symbian OS 900 mAh:
This short summary of the Nokia 6110 Navigator, White 5,59 cm (2.2") Symbian OS 900 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6110 Navigator, White, 5,59 cm (2.2"), 320 x 240 pixels, Symbian OS, White

Long summary description Nokia 6110 Navigator, White 5,59 cm (2.2") Symbian OS 900 mAh:
This is an auto-generated long summary of Nokia 6110 Navigator, White 5,59 cm (2.2") Symbian OS 900 mAh based on the first three specs of the first five spec groups.

Nokia 6110 Navigator, White. Display diagonal: 5,59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Operating system installed: Symbian OS. Battery capacity: 900 mAh. Product colour: White. Weight: 125 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 09:16:51
Uk has collected 59 expert reviews for Nokia 6110 Navigator, White 5.59 cm (2.2") Symbian OS 900 mAh and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
gadgetspeak.com
Updated:
2013-11-09 09:16:50
Although it is not the first Nokia phone to be released with GPS facilities, the 6110 model is the first unit to have bestowed the category of "Navigator" as part of its title. The Nokia 6110 comes with Route 66 software in conjunction with Assisted...
76%
3g.co.uk
Updated:
2013-11-09 09:16:50
Nokia 6110 Navigator 3G Phone Review See 3Gs best deal on the Nokia 6110 - click here 3Gs 30 Second Decision Having had the Nokia 6110 Navigator in our mitts for 30 seconds we say ... its a tad chunky but it takes GPS phone navigation up a notch. Int...
0%
pocket-lint.com
Updated:
2013-11-09 09:16:50
Nokia wants to bring navigation for all - but is this the phone to bring it?...
Good GPS, HSDPA, 2 megapixel camera...
Bad Not much...
Bottom line If you are looking for a simple handset with GPS functionality this could just be the solution youve been waiting for...
80%
techradar.com
Updated:
2013-11-09 09:16:50
The new Nokia 6110 Navigator sliderphone is the first GPS-enabled Nokia mobile to offer real out-of-the box satellite navigation. Not only does it have a built-in GPS aerial, but it also comes supplied with inbuilt voice-prompted navigation, and a smar...
Good Built-in GPS and UK mapping supplied, Full 3G services with HSDPA, Web browser...
Bad Camera quality is fairly standard, Absence of Wi-Fi, Headset needs upgrading...
Bottom line The new Nokia 6110 Navigator sliderphone is the first GPS-enabled Nokia mobile to offer real out-of-the box satellite navigation. Not only does it have a built-in GPS aerial, but it also comes supplied with inbuilt voice-prompted navigation, and a smar...
90%
iMobile.com.au
Updated:
2013-11-09 09:16:50
With the introduction of GPS navigation systems to the mass market a few years ago, GPS systems have become more affordable to everyday consumers and in turn, extremely popular. It wasn’t long ago when GPS systems were only found in luxury vehicles...
68%
goodgearguide.com.au
Updated:
2013-11-09 09:16:50
The Nokia 6110 Navigator is a mobile phone that combines integrated turn-by-turn GPS functionality together with a number of smart phone features. Also sporting HSDPA connectivity, a 2 megapixel camera and a microSD card slot, the 6110 is the beginning...
Good GPS function is excellent overall, HSDPA, Excellent speakers, 512MB microSD card included...
Bad Window mount not included, 2.5mm headphone jack, GPS is a little slow to find a signal, No Wi-Fi The Final Word The 6110 Navigator is the first mobile phone to be released with full turn-by-turn GPS navigation out of the box, and despite some small iss...
Bottom line The 6110 Navigator is the first mobile phone to be released with full turn-by-turn GPS navigation out of the box, and despite some small issues, its an excellent experience on the whole.
85%
T3.com
Updated:
2013-11-09 09:16:50
Following its wonderful, but wildly expensive, N95, Nokias released the affordable, but equally capable, Navigator 6110. Its almost a looker - not in the pant-moistening league of the Prada phone, but with a smart metallic trim and neat sliding act...
Good Excellent value, Terrific mapping.
Bad Screens too small for driving.
Bottom line Cant quite match the N95, but its still a tidy, affordable mobile/satnav combo...
80%
pcadvisor.co.uk
Updated:
2013-11-09 09:16:50
We wanted to love the Nokia Navigator. After all, there have yet to be any properly compact phones that are specifically designed for satellite navigation use. Unfortunately, we werent as impressed as we might have been. First, the Navigator took ag...
Bottom line Phone-based GPS is the future, but were not wholly convinced by the Nokia. PC Advisor staff...
60%
pcadvisor.co.uk
Updated:
2013-11-09 09:16:50
Until now, there havent been any properly compact phones that were specifically designed for satellite navigation use. You can buy third-party software for some phones, but how well they work in practice varies greatly depending on which handset you...
Bottom line Despite a fair few niggles, the Navigator is a reasonably likable device. The GPS feature has a dedicated launch button, making a nice change from having to track down the satnav software via a software menu. You can continue to view your route even w...
70%
theregister.co.uk
Updated:
2013-11-09 09:16:51
The pertinently-monikered 6110 Navigator isn’t Nokia’s first GPS-enabled phone, but it is the first to be explicitly designed for and sold on its sat nav capabilities. The N95 and E90 offer GPS as one of many other features, but with the 6110...
Bottom line Battery life notwithstanding, Nokias 6110 Navigator is an impressive attempt to replace TomTom-like gadgets with a mobile phone for which GPS is a key feature not a gimmicky add-on...
85%
gadgetguy.com.au
Updated:
2013-11-09 09:16:51
The 6110 is a decent enough phone, and if you wanted a good phone and youre sure youll always have a passenger on board to interpret its tiny screen, then its not a terrible option for your GPS needs. If youre a solo driver without a death wish, th...
Good A great mobile phone, well designed and stylish look.
Bad Vehicle mount and charger costs extra, display too small for safe navigation, SMS-style searching is a pain.
Bottom line The 6110 is a decent enough phone, and if you wanted a good phone and youre sure youll always have a passenger on board to interpret its tiny screen, then its not a terrible option for your GPS needs. If youre a solo driver without a death wish, th...
40%
knowyourmobile.com
Updated:
2014-03-20 05:03:35
The Nokia 6110 Navigator is one of a new wave of smartphones from Nokia that have built-in GPS receivers for satellite navigation. The high-end, multi-talented N95 and E90 Communicator came before, but the 6110 Navigator is built specifically as a mobi...
Good GPS/Route 66 Software, 2 megapixel camera, 3G/HSDPA...
Bad Lack of battery power...
Bottom line The 6110 navigator is an advanced GPS system with an array of features...
70%
stuff.tv
Updated:
2014-03-20 05:03:35
When the Nokia N95 multimedia mother ship landed earlier this year, its built-in GPS receiver was one of many stellar features to set the mouth salivating. Unfortunately, its sat-nav performance was far from convincing, with a temperamental GPS satelli...
Good Superb sat-nav software and maps. Robust build. Loud voice commands...
Bad Quite chunky. Dashboard and windscreen mounting brackets not supplied. Small screen for navigation...
Bottom line The 6110 is worthy of a place in the handheld GPS premier league, but its screen is a little too small for behind the wheel navigation...
80%
Mobile88.com
Updated:
2016-11-27 01:49:40
Nokia Malaysia (M) Sdn Bhd / Avaxx 1-300-88-1600 9/10 8/10 9/10 9/10 8.5/10+ 2MP Camera+ 3G phone+ GPS easy to use - Video playback defective The 6110 Navigator is a quadband GSM 850/900/1800/1900 device weighing about 120 grams. It has a slider form...
85%
Brand Image Product code Product Stock Price from
Nokia

Nokia 6110 Black Navigator Combo pack 5,59 cm (2.2") Symbian OS 900 mAh
(show image)
002G1J7 6110 Black Navigator Combo pack 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6110 Navigator + VanDale 5,59 cm (2.2") Symbian OS 900 mAh Black
(show image)
00263584BUN 6110 Navigator + VanDale 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6110 Navigator 5,59 cm (2.2") Symbian OS 900 mAh Black
(show image)
0026288 6110 Navigator 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6110 Navigator, Black 5,59 cm (2.2") Symbian OS 900 mAh
(show image)
0026964 6110 Navigator, Black 0.00
(excl. VAT)
0 (incl. VAT)
Nokia

Nokia 6110 Navigator 5,59 cm (2.2") Symbian OS 900 mAh Black
(show image)
0026289 6110 Navigator 0.00
(excl. VAT)
0 (incl. VAT)