location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Elo Touch Solutions E393160 barcode reader Handheld bar code reader Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Elo Touch Solutions Check ‘Elo Touch Solutions’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E393160
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E393160 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0843173128511 show
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Elo Touch Solutions’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Elo Touch Solutions: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 22:51:14
The date of the most recent change of this product data-sheet in Icecat.
Quick Install Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Elo Touch Solutions E393160 barcode reader Handheld bar code reader Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Viewing Angle. Horizontal: 42°, Vertical: 28°
  • - Red LED illumination. Orange LED aimer
  • - SNAPI with Imaging Interface
  • - Presentation Mode
Warranty: 2 year
Long product name Elo Touch Solutions E393160 barcode reader Handheld bar code reader Black :
The long product name of Elo Touch Solutions E393160 barcode reader Handheld bar code reader Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.8 cm to 49.5 cm, Windows, LED, SNAPI, Keyboard HID, 1D/2D
More>>>
Short summary description Elo Touch Solutions E393160 barcode reader Handheld bar code reader Black:
This short summary of the Elo Touch Solutions E393160 barcode reader Handheld bar code reader Black data-sheet is auto-generated and uses the product title and the first six key specs.

Elo Touch Solutions E393160, Handheld bar code reader, CPC Binary, Codabar, Codabar 125, Code 11, Code 128, Code 128A, Code 128B, Code 128C, Code 25 (IR..., 3-DI, ArrayTag, Aztec Code, CP Code, Codablock, Code 1, Code 16K, Code 39, Code 49, Color..., 640 x 400 pixels, Black, 22 g

Long summary description Elo Touch Solutions E393160 barcode reader Handheld bar code reader Black:
This is an auto-generated long summary of Elo Touch Solutions E393160 barcode reader Handheld bar code reader Black based on the first three specs of the first five spec groups.

Elo Touch Solutions E393160. Type: Handheld bar code reader, Linear (1D) barcodes supported: CPC Binary, Codabar, Codabar 125, Code 11, Code 128, Code 128A, Code 128B, Code 128C, Code 25 (IR..., 2D (matrix & stacked) barcodes supported: 3-DI, ArrayTag, Aztec Code, CP Code, Codablock, Code 1, Code 16K, Code 39, Code 49, Color.... Product colour: Black. Weight: 22 g, Width: 118,5 mm, Depth: 26,6 mm. Package width: 175 mm, Package depth: 114 mm, Package height: 69 mm

Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)