HP logo

HP 635 Multi-Device Wireless Mouse

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
373274
Info modified on:
13 Nov 2024, 00:00:19
Bullet Points HP 635 Multi-Device Wireless Mouse:
  • - Mouse in places unimaginable with the track-on-glass sensor that enables navigation on almost any flat surface, even glass.<sup>[4]</sup>
Warranty:
One-year limited warranty.
Long product name HP 635 Multi-Device Wireless Mouse:

635 Multi-Device Wireless Mouse

HP 635 Multi-Device Wireless Mouse:

The mouse that's ready for anything
On the road. In the office. With one device or many. However you work, and whatever you work on, this is one mouse that’s ready for anything. Comfortable and customizable with programmable buttons, it also includes Bluetooth® connectivity for added flexibility.

Short summary description HP 635 Multi-Device Wireless Mouse:

HP 635 Multi-Device Wireless Mouse, Ambidextrous, RF Wireless + Bluetooth, 1200 DPI, Black

Long summary description HP 635 Multi-Device Wireless Mouse:

HP 635 Multi-Device Wireless Mouse. Form factor: Ambidextrous. Device interface: RF Wireless + Bluetooth, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Power source: Batteries. Works on any surface. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 635 Multi-Device Wireless Mouse 1D0K2AA:
[1] Mouse has to be paired with the devices; all devices have to be on the same network and have HPAC software installed.
[2] List of apps: Zoom, Sketchup, Adobe photoshop, Adobe Illustrator.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.