location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Black Bluetooth Speaker 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Bluetooth Speaker 360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2D799AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850497100 show
Category:
Small devices designed to be carried and plugged into smartphones, MP3 players etc to make a portable audio entertainment system.
Portable & Party Speakers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Apr 2024 07:08:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Feb 2024
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Black Bluetooth Speaker 360
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Keep your music playing with this inventive indicator that lets you know when you’re running low.
  • - Enjoy easy plug and play with the USB-C® port, designed for optimal charging.
  • - Take your music on-the-go with a compact design and easily accessible lanyard slot.
  • - Enjoy convenient controls: power on and off, answer calls, and adjust the volume for a better audio experience.
  • - Easily connect to any device and jam all night with the 3.5 mm input.
Warranty: Two-year limited warranty.
Long product name HP Black Bluetooth Speaker 360 :
The long product name of HP Black Bluetooth Speaker 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Bluetooth Speaker 360
More>>>
HP Black Bluetooth Speaker 360:
The official description of HP Black Bluetooth Speaker 360 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Music on the move
Go wherever your music takes you with the perfectly portable Bluetooth® 5 speaker.

Short summary description HP Black Bluetooth Speaker 360:
This short summary of the HP Black Bluetooth Speaker 360 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Black Bluetooth Speaker 360, Wired & Wireless, Mono portable speaker, Black, Cylinder, Buttons, Universal

Long summary description HP Black Bluetooth Speaker 360:
This is an auto-generated long summary of HP Black Bluetooth Speaker 360 based on the first three specs of the first five spec groups.

HP Black Bluetooth Speaker 360. Connectivity technology: Wired & Wireless. Product type: Mono portable speaker, Product colour: Black, Product design: Cylinder. Recommended usage: Universal. Battery type: Built-in battery. Weight: 200 g

Built-in microphone

Listen to music or take a call, hands-free, using the built-in mic with noise reduction.

Connectivity far and wide

Connect far and wide using Bluetooth® 5 with 2X speed and 4X the range.[1,2,3]

Take your music off-road

Bring the music with you, while on the go or even to your next pool party with an IP54 water-resistant and dust-resistant rating.[4]

Loudspeakers
Number of speakers *
1
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
Bluetooth version
5.0
3.5 mm connector *
Yes
USB connectivity
Yes
AUX in *
Yes
Design
Product type *
Mono portable speaker
Product design
Cylinder
Product colour *
Black
Volume control
Buttons
Performance
Recommended usage *
Universal
Card reader integrated *
No
Power
Battery type *
Built-in battery
Weight & dimensions
Weight *
200 g
Packaging data
Package width
100 mm
Package depth
95 mm
Package height
95 mm
Package weight
260 g
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
85182200
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Disclaimer HP Black Bluetooth Speaker 360:
Disclaimer

[1] Bluetooth must be turned on in setting for device detection and data charges may apply. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license. Device with Bluetooth 5 compatible hardware required for full Bluetooth 5 functionality.
[2] Bluetooth 5.0 supports up to 2 Mbps theoretical maximum data transfer speeds compared to Bluetooth 4.2 which supports up to 1 Mbps. Bluetooth theoretical maximum data transfer speeds compared at short range using Bluetooth 5 compatible hardware.
[3] Bluetooth 5.0 supports up to a theoretical maximum range of 800 feet compared to Bluetooth 4.2 which supports up to 200 feet using Bluetooth 5.0 compatible hardware.
[4] Product passed IP54 testing for protection against dust ingress and water splashes. IP ratings are not a guarantee of future performance.