location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson UltraChrome RS ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraChrome RS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T48F400
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946680538
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2024 14:19:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson UltraChrome RS ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Supply type: Single pack
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson UltraChrome RS ink cartridge 1 pc(s) Original Yellow :
The long product name of Epson UltraChrome RS ink cartridge 1 pc(s) Original Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UltraChrome RS 1.5L Yellow Ink Pouch
More>>>
Epson UltraChrome RS ink cartridge 1 pc(s) Original Yellow:
The official description of Epson UltraChrome RS ink cartridge 1 pc(s) Original Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson UltraChrome RS Resin Ink is designed to compete with products marketed as latex. It features a similar aqueous (water-based) construction that has been formulated to meet the same ecological and OH&S certifications while offering enhanced scratch resistance and curing at a lower temperature. The reduced curing temperature enables compatibility with an enhanced range of media. When applied with Epson print head, image processing and production technology it enables output with superior consistency and colour gamut. It suits a wide range of applications including durable indoor/outdoor signage, banners, wall coverings, decals/stickers, film and custom fabric.

Short summary description Epson UltraChrome RS ink cartridge 1 pc(s) Original Yellow:
This short summary of the Epson UltraChrome RS ink cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson UltraChrome RS, Yellow, 1500 ml, 1 pc(s), Single pack

Long summary description Epson UltraChrome RS ink cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Epson UltraChrome RS ink cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Epson UltraChrome RS. Supply type: Single pack, Colour ink volume: 1500 ml, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)