location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 9518A007 camera lens SLR Super wide lens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-S 10-22mm f/3.5-4.5 USM Lens
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9518A007 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013803043099 show
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:27:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon 9518A007 camera lens SLR Super wide lens
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get more in every shot with this compact and lightweight ultra-wide zoom lens
  • - Enjoy precision Auto Focus with Ultra-Sonic Motor (USM) technology
  • - Get closer to your subjects with 0.24 m close focusing and the 10-22mm range gives you an ultra-wide perspective
  • - Shoot more freely as you travel and prevent glare from the sun with Super Spectra lens coating
  • - Compatible with all Canon EOS DSLR cameras with an APS-C sensor and Canon EOS M series mirrorless cameras using the EF-EOS M Mount Adapter
Long product name Canon 9518A007 camera lens SLR Super wide lens :
The long product name of Canon 9518A007 camera lens SLR Super wide lens. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF-S 10-22mm f/3.5-4.5 USM Lens
More>>>
Canon 9518A007 camera lens SLR Super wide lens:
The official description of Canon 9518A007 camera lens SLR Super wide lens as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With a compact, lightweight design that's ideal for travel, this ultra-wide-angle EF-S 10-22mm f/3.5-4.5 USM zoom lens shoots dramatic scenes and striking architecture with graceful precision. Ultra-Sonic Motor (USM) technology works with the camera to provide fast, precision Auto Focus - with full manual override available at any time. The 10-22mm range gives you an ultra-wide perspective, allowing you to capture expansive landscapes as you fit more in the frame.

Short summary description Canon 9518A007 camera lens SLR Super wide lens:
This short summary of the Canon 9518A007 camera lens SLR Super wide lens data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 9518A007, Super wide lens, 13/10, 10 - 22 mm, Canon EF-S

Long summary description Canon 9518A007 camera lens SLR Super wide lens:
This is an auto-generated long summary of Canon 9518A007 camera lens SLR Super wide lens based on the first three specs of the first five spec groups.

Canon 9518A007. Component for: SLR, Lens structure (elements/groups): 13/10, Lens type: Super wide lens. Camera brands compatibility: Canon, AF actuator: USM, Maximum magnification: 0,17x. Diameter: 8,35 cm, Filter size: 7,7 cm, Length: 89,8 mm. Magnification: 0,17x

Lens system
Component for *
SLR
Lens type *
Super wide lens
Lens structure (elements/groups) *
13/10
Lens viewing angle, diagonal
107.5 - 63.5°
Focal length range
10 - 22 mm
Minimum aperture number *
22
Number of diaphragm blades
6
Closest focusing distance *
0,24 m
Lens mount interface *
Canon EF-S
Image stabilizer
No
Performance
Manual focus
Yes
Performance
AF actuator
USM
Camera brands compatibility *
Canon
Maximum magnification
0,17x
Lens hood
Yes
Logistics data
Harmonized System (HS) code
90021100
Weight & dimensions
Length
89,8 mm
Weight
385 g
Diameter *
8,35 cm
Filter size *
7,7 cm
Other features
Magnification
0,17x
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 06:55:18
Uk has collected 28 expert reviews for Canon EF-S 10-22mm f/3.5-4.5 USM Lens and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
photoanswers.co.uk
Updated:
2013-06-12 06:53:23
The Canon 10-22mm lens gives a full-frame view of 16-35mm after Canon's 1.6x crop factor is applied. You'll get a variable aperture of f/3.5 at the wide end to f/4.5 at the long. With Canon's Ultra Sonic Motor (USM) built in, it offered silent and very re...
80%
photoanswers.co.uk
Updated:
2013-06-12 06:53:24
The Canon EF-S 10-22mm f/3.5-4.5 USM provides a full-frame equivalent of 16-35mm because Canon APS-C DSLRs have a 1.6x crop factor. But this is only a 1mm difference from DSLRs with a 1.5x crop factor...
Bottom line Maximum aperture: f/3.5-4.5 Minimum aperture: f/22-27 Construction: 13 elements in 10 groups Number of diaphragm blades: 6 Minimum focus: 24cm Filter thread: 77mm Weight: 385g...
100%
Photoradar.com
Updated:
2013-06-12 06:53:34
Although it’s quite light and feels balanced on a camera body like the EOS 450D or 500D, the lens is robust and well engineered.The UltraSonic Motor (USM) autofocus system proved incredibly fast and accurate in our tests, as well as being extremely qui...
Bottom line Although it’s quite light and feels balanced on a camera body like the EOS 450D or 500D, the lens is robust and well engineered.The UltraSonic Motor (USM) autofocus system proved incredibly fast and accurate in our tests, as well as being extremely qui...
100%
photoanswers.co.uk
Updated:
2013-06-12 06:53:52
The Canon EF-S range of lenses are designed for D-SLRs that use the smaller APS-C sensor, such as the EOS 1000D, but aren’t compatible with full-frame models like the 5D MKII. Taking this into account the 1.6x focal length multiplication means the EF-S...
100%
photoanswers.co.uk
Updated:
2013-06-12 06:53:52
The EF-S 10-22mm f/3.5-4.5 USM from Canon has a 35mm equivalent focal range of 16-35mm, but how does it rate in our test? Read on to find out more...
100%
techradar.com
Updated:
2013-06-12 06:54:08
In typical cheapskate fashion, at least when it comes to lens hoods, Canon doesnt supply one with this lens, which when added takes the overall price to about £500.For that, youll get a solid, full-frame lens that seems to work equally well on smalle...
Good Great all-round performance...
Bad Lens hood not supplied as standard...
Bottom line In typical cheapskate fashion, at least when it comes to lens hoods, Canon doesnt supply one with this lens, which when added takes the overall price to about £500.For that, youll get a solid, full-frame lens that seems to work equally well on smalle...
100%
Country Distributor
Nederland 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
España 1 distributor(s)