location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Acco SIMPLY PORTABLE TWO Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acco Check ‘Acco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SIMPLY PORTABLE TWO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62198
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Acco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime warranty
Long product name Acco SIMPLY PORTABLE TWO Black :
The long product name of Acco SIMPLY PORTABLE TWO Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SIMPLY PORTABLE TWO
More>>>
Short summary description Acco SIMPLY PORTABLE TWO Black:
This short summary of the Acco SIMPLY PORTABLE TWO Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acco SIMPLY PORTABLE TWO, Leather, Black, 406 mm, 140 mm, 355 mm

Long summary description Acco SIMPLY PORTABLE TWO Black:
This is an auto-generated long summary of Acco SIMPLY PORTABLE TWO Black based on the first three specs of the first five spec groups.

Acco SIMPLY PORTABLE TWO. Material: Leather, Product main colour: Black. Width: 406 mm, Depth: 140 mm, Height: 355 mm

Brand Image Product code Product Stock Price from
Acco

Acco SKYRUNNER LEATHER
(show image)
62073 SKYRUNNER LEATHER 0.00
(excl. VAT)
0 (incl. VAT)
Acco

Acco SKYRUNNER Black
(show image)
62071 SKYRUNNER 0.00
(excl. VAT)
0 (incl. VAT)
Kensington Simply Portable 3 39,1 cm (15.4") Black Kensington Simply Portable 3 39,1 cm (15.4") Black
(show image)
62197 Simply Portable 3
Kensington SKYRUNNER LEATHER Kensington SKYRUNNER LEATHER
(show image)
62073 SKYRUNNER LEATHER
Kensington SKYRUNNER Kensington SKYRUNNER
(show image)
62071 SKYRUNNER