location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LQ-680 Pro dot matrix printer 360 x 180 DPI 413 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ-680 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C376125A1
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson LQ-680 Pro dot matrix printer 360 x 180 DPI 413 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 360 x 180 DPI 413 cps Grey
  • - Buffer size: 64 KB
  • - Standard interfaces: Parallel
  • - Print head: 24-pin
  • - Mean time between failures (MTBF): 10000 h
Warranty: 12 months
Long product name Epson LQ-680 Pro dot matrix printer 360 x 180 DPI 413 cps :
The long product name of Epson LQ-680 Pro dot matrix printer 360 x 180 DPI 413 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

360 x 180 dpi, 10 cpi: 413 chars/s, 106 columns, Parallel, USB
More>>>
Epson LQ-680 Pro dot matrix printer 360 x 180 DPI 413 cps:
The official description of Epson LQ-680 Pro dot matrix printer 360 x 180 DPI 413 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new 24 dot-matrix LQ-680 and LQ-680 Pro printers from Epson. Improved technology, improved features at a low price. The ergonomic flat bed printers are ideal for endless forms and for normal and particularly heavy pr small single sheets, forms and labels. The LQ-680 Pro also offers an automatic paper direction change and a manual and automatic paper thickness setting.

Short summary description Epson LQ-680 Pro dot matrix printer 360 x 180 DPI 413 cps:
This short summary of the Epson LQ-680 Pro dot matrix printer 360 x 180 DPI 413 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-680 Pro, 413 cps, 360 x 180 DPI, 310 cps, 103 cps, Grey, 64 KB

Long summary description Epson LQ-680 Pro dot matrix printer 360 x 180 DPI 413 cps:
This is an auto-generated long summary of Epson LQ-680 Pro dot matrix printer 360 x 180 DPI 413 cps based on the first three specs of the first five spec groups.

Epson LQ-680 Pro. Maximum print speed: 413 cps, Maximum resolution: 360 x 180 DPI, Maximum print speed (draft): 310 cps. Product colour: Grey, Buffer size: 64 KB, Country of origin: Indonesia. Standard interfaces: Parallel. Print head: 24-pin, Ribbon life: 2 million characters, Mean time between failures (MTBF): 10000 h. Weight: 9,4 kg

Printing
Maximum resolution *
360 x 180 DPI
Maximum printing width (columns) *
106
Maximum print speed *
413 cps
Maximum print speed (draft)
310 cps
Maximum print speed (LQ)
103 cps
Features
Product colour *
Grey
Buffer size *
64 KB
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel
Endurance
Print head *
24-pin
Ribbon life
2 million characters
Mean time between failures (MTBF)
10000 h
Weight & dimensions
Weight
9,4 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
465 mm
Package depth
545 mm
Package height
322 mm
Package weight
11,2 kg
Logistics data
Quantity per pallet
12 pc(s)
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
24 pc(s)
Pallet length (UK)
2,26 m
Country Distributor
United Kingdom 2 distributor(s)