location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-460i LW data projector 3000 ANSI lumens LCD XGA (1024x768) Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-460i Easyteach+LW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H342040ET
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-460i LW data projector 3000 ANSI lumens LCD XGA (1024x768) Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey, White
  • - LCD 3000 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 1600,2 - 2590,8 mm (63 - 102")
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 343 W
Long product name Epson EB-460i LW data projector 3000 ANSI lumens LCD XGA (1024x768) Grey, White :
The long product name of Epson EB-460i LW data projector 3000 ANSI lumens LCD XGA (1024x768) Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson EB-460i Easyteach+LW
More>>>
Short summary description Epson EB-460i LW data projector 3000 ANSI lumens LCD XGA (1024x768) Grey, White:
This short summary of the Epson EB-460i LW data projector 3000 ANSI lumens LCD XGA (1024x768) Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-460i LW, 3000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 1600,2 - 2590,8 mm (63 - 102"), 0,5 - 0,8 m

Long summary description Epson EB-460i LW data projector 3000 ANSI lumens LCD XGA (1024x768) Grey, White:
This is an auto-generated long summary of Epson EB-460i LW data projector 3000 ANSI lumens LCD XGA (1024x768) Grey, White based on the first three specs of the first five spec groups.

Epson EB-460i LW. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp power: 230 W. Focus: Manual. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Projector
Screen size compatibility *
1600,2 - 2590,8 mm (63 - 102")
Projection distance
0,5 - 0,8 m
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Light source
Light source type *
Lamp
Lamp power
230 W
Lens system
Focus *
Manual
Video
Analog signal format system *
NTSC, PAL, SECAM
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
Composite video in *
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Features
Noise level (economic mode)
28 dB
Noise level *
35 dB
Plug and Play
Yes
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Multimedia
Number of built-in speakers
1
Design
Product colour *
Grey, White
Power
Power consumption (typical) *
343 W
Power consumption (standby) *
0,3 W
Weight & dimensions
Weight *
5,8 kg
Package width
580 mm
Package depth
800 mm
Package height
340 mm
Package weight
22,6 kg
Packaging content
Handheld remote control *
No
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
10 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
105 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
10 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
105 cm
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
481 x 369 x 115 mm
Connectivity technology
Wired
Networking features
100 Base-TX / 10 Base-T
RS-232 ports
1