location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 950 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
950 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2048B007
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Digital IXUS 950 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver :
The long product name of Canon Digital IXUS 950 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital IXUS 950 IS 8.0 Megapixel/30fps/DIGIC III/Image Stabilizer
More>>>
Canon Digital IXUS 950 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver:
The official description of Canon Digital IXUS 950 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Digital IXUS 950 IS artfully combines refined style with formidable performance. A 4x optical Image Stabilizer lens and pioneering technologies make stunning photography effortless.

Features
- 8.0 Megapixels.
- 4x optical zoom with optical Image Stabilizer.
- Advanced DIGIC III processor.
- Face Detection AF/AE/FE.
- Red-Eye Correction.
- 2.5" PureColor LCD.
- ISO 1600 and Auto ISO Shift.
- 18 shooting modes.
- VGA movies and Time Lapse Movie.

Refined design. Serious imaging.

Refined design
A destinctive curved design and three-tone metallic finish set the Digital IXUS 950 IS apart from the crowd. The convenient Touch Control Dial makes it easy to select menu features when shooting or browse captured images in playback. Useful functions can be assigned to the Shortcut button for one-touch access.

8.0 Megapixels
An 8.0 Megapixel sensor captures the fine detail in every scene, with enough resolution for photo-quality poster prints.

Powerful optics
The powerful 4x optical zoom lens incorporates Canon’s renowned optical Image Stabilizer technology to counteract camera shake. An Ultra-High Refractive Index Aspherical (UA) lens element ensures exceptional clarity throughout the zoom range.

DIGIC III with iSAPS
Canon's DIGIC III processor provides lightning quick responses, superb image quality and advanced noise reduction for sharper, clearer images. iSAPS technology analyses each scene to optimise key camera settings even before a shot is taken.

Face Detection AF/AE/FE
Face Detection AF/AE/FE ensures superb people shots by automatically detecting the subjects in the frame and selecting the optimum focus, exposure and flash settings. My Category tags each image based on face detection and shooting mode for easy navigation, printing, deleting and more.

Red-Eye Correction
During playback Face Detection Technology allows you to quickly and accurately correct red-eye.

PureColor LCD
A high resolution (230,000 pixels) PureColor LCD displays richer, vivid colours with sharp definition. An anti-glare, scratch-resistant coating adds extra protection against knocks and scrapes.

Sharp low-light shooting
Shoot clear, bright images in dim conditions with ISO 1600 - ideal for parties and restaurants or where flash photography is not allowed. Use Auto ISO Shift to avoid image blur with the touch of a button whenever camera shake is predicted.

Shooting modes and My Colors
A choice of 18 shooting modes includes Creative Light Effect - an innovative feature that uses the optical Image Stabilizer to create shapes from points of light in the background of dark scenes. My Colors allows colour effects to be applied to images and movies direct from the camera.

Movie options
Shoot 30fps VGA quality movies with stereo sound. Use the Time Lapse Movie function to capture changing scenes - a flower’s bloom, drifting clouds or a bustling city street - for accelerated playback as smooth video clips.

Short summary description Canon Digital IXUS 950 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver:
This short summary of the Canon Digital IXUS 950 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 950 IS, 8 MP, 3264 x 2448 pixels, 1/2.5", CCD, 4x, Silver

Long summary description Canon Digital IXUS 950 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver:
This is an auto-generated long summary of Canon Digital IXUS 950 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 950 IS. Megapixel: 8 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 4x, Digital zoom: 12x, Focal length range: 5.8 - 23.2 mm. Display diagonal: 6,35 cm (2.5"). Viewfinder type: Optical. PictBridge. Weight: 165 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel *
8 MP
Sensor type *
CCD
Maximum image resolution *
3264 x 2448 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
4x
Digital zoom *
12x
Focal length range
5.8 - 23.2 mm
Filter
Primary Colour
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Spot Auto Focus
Closest focusing distance
0,02 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Light exposure modes *
Auto
Shutter
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Flash off, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0,5 - 3,5 m
Flash range (tele)
2.0
Video
Motion JPEG frame rate
30 fps
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6,35 cm (2.5")
Display resolution (numeric)
230000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
I/O ports
A/V (PAL/NTSC)
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Fluorescent, Manual, Tungsten
Scene modes *
Beach, Children, Close-up (macro), Night, Night portrait, Party (indoor), Portrait, Sunset, Underwater
Photo effects *
Black&White, Positive film, Sepia, Skin tones, Vivid
Custom colour
Yes
Image processor
DIGIC III iSAPS
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NB-5L
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
165 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch
Other features
Video capability
Yes
Effective sensor resolution
8000000 pixels
Dimensions (WxDxH)
90,4 x 56,5 x 26,4 mm
Interface
USB 2.0 (Mini-B, MTP, PTP)
Data compression
JPEG
Built-in flash
Yes
Camera shutter speed
15 – 1/1600
Compatible operating systems
Windows 2000 SP4 / XP / XP SP1-2 / Vista Mac OS X v10.3 - 10.4
Digital SLR
No
Date imprinting
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:45:31
Uk has collected 47 expert reviews for Canon Digital IXUS 950 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
Photoradar.com
Updated:
2011-09-26 00:45:29
You could do worse than simply wait and see which ones Canon decides to include in its Ixus range.The range-topping 950 IS has no shortage of high-tech extras within in its solid metal case. None are exactly gimmicks, but how useful you find them will...
Bottom line You could do worse than simply wait and see which ones Canon decides to include in its Ixus range.The range-topping 950 IS has no shortage of high-tech extras within in its solid metal case. None are exactly gimmicks, but how useful you find them will...
80%
practicalphotography.com
Updated:
2011-09-26 00:45:29
The IXUS name has been around for a long time now and has built up a strong reputation...
100%
itreviews.com
Updated:
2011-09-26 00:45:30
If you havent got the means to spend extra for a full DSLR, or if you just want a digital compact as an extra accessory, you would be hard pushed to find a better value, more stylish and higher quality performer than Canons latest IXUS. Canon - Digi...
0%
techadvisor.co.uk
Updated:
2011-09-26 00:45:30
Sleek and silver, Canons PowerShot SD850 IS exemplifies its Digital Elph line: solidly built, beautifully designed and sweet to use. One of three Digital Elphs weve seen, this model has a simpler set of features compared with its siblings. See als...
Bottom line While the Canon PowerShot SD850 IS may not have the large LCD of the SD870 IS or the sky-high megapixel count of the SD950 IS, it is still a fine all-around point-and-shoot for most shutterbugs, and is a better value than its two siblings. Tracey Cape...
80%
Cameras.co.uk
Updated:
2011-09-26 00:45:30
The Canon IXUS 950 IS is a stylish, eight megapixel digital camera with a four times optical zoom lens. It has a smart design and although just a bit too large to fit into a pocket it is still a pretty handy size. Key features include image stabilisat...
87%
expertreviews.co.uk
Updated:
2011-09-26 00:45:30
A little pricey, but no big flaws. A safe bet. The stylish Ixus 950 IS has all youd expect from a modern compact, including stabilisation and face detection, though it lacks manual exposure and focus. The 4x zoom is a good improvement over the usu...
80%
digitalversus.com
Updated:
2011-09-26 00:45:30
Despite its convoluted name, the Ixus 950IS does not replace the 850IS but rather the Ixus 800. Physically very close to the 850 IS (a best seller), the 950 IS integrates an 8 million pixel sensor and optical stabilization. So has the Ixus line been en...
Good Optical stabilization, Nice image quality up until 400 ISO, Good construction, Optical viewfinder...
Bad No wide angle, No A/S/M semimanual modes, No optical zoom in video, High level of noise beyond 400 ISO...
80%
digitalartsonline.co.uk
Updated:
2011-09-26 00:45:30
Ousting the 10-megapixel IXUS 900 Ti as the flagship of Canon’s IXUS series of pocket-sized digital compacts, the new 8mp IXUS 950 is, in fact, a replacement for the lower-end 6mp IXUS 800 IS. Although this means the new 950 has a three-tone painted...
80%
pocket-lint.com
Updated:
2011-09-26 00:45:30
Can Canon impress with this 8 megapixel digicam?...
Good Build and design, image stabilisation, low ISO image quality...
Bad Lacks manual controls even in manual mode, image noise above ISO 800, lens softness at edges and not wide enough field of view, scene modes smooth away detail, AiAF accuracy...
Bottom line On the final analyses, the 950 IS looks expensive at £329...
70%
techradar.com
Updated:
2011-09-26 00:45:30
The relentless march of digital technology means that new features are arriving almost daily - so how do you decide which are worth pursuing? You could do worse than simply wait and see which ones Canon decides to include in its Ixus range. The range-t...
Good Strong features spec, Delivers good-quality images, Very well built...
Bad Difficult to use at times, Zoom range could be greater, Quite pricey...
Bottom line The relentless march of digital technology means that new features are arriving almost daily - so how do you decide which are worth pursuing? You could do worse than simply wait and see which ones Canon decides to include in its Ixus range. The range-t...
80%
theregister.co.uk
Updated:
2011-09-26 00:45:31
Despite being just a little bit chunkier - and heavier - than most other compacts in the same class, it still measures a pocket-sized 9.0 x 5.7 x 2.6cm and weighs in at 165g. The Ixus 950 IS feels solid, sturdy and well-made, despite giving the fragi...
Bottom line Canons Ixus 950 IS offers great performance, good image quality and solid image stabilisation, with the convenience of face detection, which seemed to work quite well - better than we expected, truth be told. On the downside, the quality of images at...
90%
Country Distributor
United Kingdom 1 distributor(s)