Tripp Lite logo

Tripp Lite N846D-05M-24AAQ InfiniBand/fibre optic cable 5 m MTP OFNP Aqua colour

Data-sheet quality:
created/standardized by Icecat
Product views:
55441
Info modified on:
10 Aug 2024, 11:46:43
Bullet Points Tripp Lite N846D-05M-24AAQ InfiniBand/fibre optic cable 5 m MTP OFNP Aqua colour:
  • - OM4-rated cable recommended for 400 Gb speeds up to 100 m (@ 850 nm)
  • - MTP/MPO 24-fiber ends designed for next-generation 400G QSFP-DD transceivers
  • - Connectors tested for low insertion loss and back reflection to ensure top performance
  • - Plenum rated for horizontal premise applications in air ducts and drop ceilings
  • - Aqua jacket allows fast, easy identification in a crowded switch or patch panel
Warranty:
Lifetime limited
Long product name Tripp Lite N846D-05M-24AAQ InfiniBand/fibre optic cable 5 m MTP OFNP Aqua colour:

400G Multimode 50/125 OM4 Plenum-Rated Fiber Optic Cable, 24F MTP/MPO-PC (F/F), Aqua, 5 m

Tripp Lite N846D-05M-24AAQ InfiniBand/fibre optic cable 5 m MTP OFNP Aqua colour:

400 GbE Cable Supports Higher Bandwidths Needed for Next-Gen Data and Voice Networking
As the amount of traffic in data networks grows, so does the need for next-generation devices and fiber cables to support much higher bandwidths in cloud services, hyperscale data centers, telecom applications and equipment OEM companies. This multimode 50/125 OM4 cable is an ideal choice for 400G Ethernet applications up to 100 meters (at 850 nm). It has documented insertion loss and back reflection testing on every connector and attenuation loss that meets or exceeds current standards.

24-Fiber MTP/MPO Connectors Designed for the Latest QSFP-DD Transceivers
The 24F MPO connectors have a wide parallel optical interface for use with the latest 400G QSFP-DD transceivers, making this cable an excellent solution for your high-density network application. The connectors are the same size as standard SC connectors, but much denser, allowing vertical stacking in switches or patch panels where space is at a premium. Pull tabs make the cable easy to install or remove with one hand.

Aqua Jacket Helps Avoid Misidentification That Can Cause Costly Downtime
The OM4-rated cable has an aqua jacket, which is easy to identify quickly in a crowded patch panel or switch and helps prevent the cable from becoming accidentally disconnected. The three-millimeter ruggedized plenum-rated jacket has low smoke and flame characteristics, making it suitable for premise applications in ceilings, walls and ducts.

Short summary description Tripp Lite N846D-05M-24AAQ InfiniBand/fibre optic cable 5 m MTP OFNP Aqua colour:

Tripp Lite N846D-05M-24AAQ, 5 m, OFNP, OM4, MTP, MTP

Long summary description Tripp Lite N846D-05M-24AAQ InfiniBand/fibre optic cable 5 m MTP OFNP Aqua colour:

Tripp Lite N846D-05M-24AAQ. Cable length: 5 m, Cable type: OFNP, Fibre optic type: OM4, Connector 1: MTP, Connector 2: MTP, Core diameter: 50 µm, Full duplex

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.