location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N846D-03M-24AAQ InfiniBand/fibre optic cable 3 m MTP OFNP Aqua colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N846D-03M-24AAQ 400G Multimode 50/125 OM4 Plenum-Rated Fiber Optic Cable, 24F MTP/MPO-PC (F/F), Aqua, 3 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N846D-03M-24AAQ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332258380 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:51:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N846D-03M-24AAQ InfiniBand/fibre optic cable 3 m MTP OFNP Aqua colour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - OM4-rated cable recommended for 400 Gb speeds up to 100 m (@ 850 nm)
  • - MTP/MPO 24-fiber ends designed for next-generation 400G QSFP-DD transceivers
  • - Connectors tested for low insertion loss and back reflection to ensure top performance
  • - Plenum rated for horizontal premise applications in air ducts and drop ceilings
  • - Aqua jacket allows fast, easy identification in a crowded switch or patch panel
Warranty: Lifetime limited
Long product name Tripp Lite N846D-03M-24AAQ InfiniBand/fibre optic cable 3 m MTP OFNP Aqua colour :
The long product name of Tripp Lite N846D-03M-24AAQ InfiniBand/fibre optic cable 3 m MTP OFNP Aqua colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

400G Multimode 50/125 OM4 Plenum-Rated Fiber Optic Cable, 24F MTP/MPO-PC (F/F), Aqua, 3 m
More>>>
Tripp Lite N846D-03M-24AAQ InfiniBand/fibre optic cable 3 m MTP OFNP Aqua colour:
The official description of Tripp Lite N846D-03M-24AAQ InfiniBand/fibre optic cable 3 m MTP OFNP Aqua colour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

400 GbE Cable Supports Higher Bandwidths Needed for Next-Gen Data and Voice Networking
As the amount of traffic in data networks grows, so does the need for next-generation devices and fiber cables to support much higher bandwidths in cloud services, hyperscale data centers, telecom applications and equipment OEM companies. This multimode 50/125 OM4 cable is an ideal choice for 400G Ethernet applications up to 100 meters (at 850 nm). It has documented insertion loss and back reflection testing on every connector and attenuation loss that meets or exceeds current standards.

24-Fiber MTP/MPO Connectors Designed for the Latest QSFP-DD Transceivers
The 24F MPO connectors have a wide parallel optical interface for use with the latest 400G QSFP-DD transceivers, making this cable an excellent solution for your high-density network application. The connectors are the same size as standard SC connectors, but much denser, allowing vertical stacking in switches or patch panels where space is at a premium. Pull tabs make the cable easy to install or remove with one hand.

Aqua Jacket Helps Avoid Misidentification That Can Cause Costly Downtime
The OM4-rated cable has an aqua jacket, which is easy to identify quickly in a crowded patch panel or switch and helps prevent the cable from becoming accidentally disconnected. The three-millimeter ruggedized plenum-rated jacket has low smoke and flame characteristics, making it suitable for premise applications in ceilings, walls and ducts.

Short summary description Tripp Lite N846D-03M-24AAQ InfiniBand/fibre optic cable 3 m MTP OFNP Aqua colour:
This short summary of the Tripp Lite N846D-03M-24AAQ InfiniBand/fibre optic cable 3 m MTP OFNP Aqua colour data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N846D-03M-24AAQ, 3 m, OFNP, OM4, MTP, MTP

Long summary description Tripp Lite N846D-03M-24AAQ InfiniBand/fibre optic cable 3 m MTP OFNP Aqua colour:
This is an auto-generated long summary of Tripp Lite N846D-03M-24AAQ InfiniBand/fibre optic cable 3 m MTP OFNP Aqua colour based on the first three specs of the first five spec groups.

Tripp Lite N846D-03M-24AAQ. Cable length: 3 m, Cable type: OFNP, Fibre optic type: OM4, Connector 1: MTP, Connector 2: MTP, Core diameter: 50 µm, Full duplex

Features
Cable length *
3 m
Fibre optic type
OM4
Connector 1 *
MTP
Connector 2 *
MTP
Connector 1 gender *
Female
Connector 2 gender *
Female
Cable type *
OFNP
Product colour *
Aqua colour
Full duplex
Yes
Core diameter
50 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Data transfer rate
400000 Gbit/s
Insertion loss
0,35 dB
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332258387
Compliance certificates
REACH, RoHS
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Bending radius
2 cm
Packaging data
Quantity per pack
1 pc(s)
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
40 g
Logistics data
Master (outer) case width
185,4 mm
Harmonized System (HS) code
8544,70,0000
Master (outer) case length
149,9 mm
Master (outer) case height
101,6 mm
Master (outer) case weight
440 g
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite N821-75M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-75M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-75M-AQ-AR N821-75M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 75 m (246 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-30M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-30M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-30M-AQ-AR N821-30M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 30 m (98.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-50M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-50M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-50M-AQ-AR N821-50M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 50 m (164 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-100M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-100M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-100M-AQ-AR N821-100M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 100 m (328 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-15M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-15M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-15M-AQ-AR N821-15M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 15 m (49.2 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846D-10M-24AAQ InfiniBand/fibre optic cable MTP OFNP Aqua colour Tripp Lite N846D-10M-24AAQ InfiniBand/fibre optic cable MTP OFNP Aqua colour
(show image)
N846D-10M-24AAQ N846D-10M-24AAQ 400G Multimode 50/125 OM4 Plenum-Rated Fiber Optic Cable, 24F MTP/MPO-PC (F/F), Aqua, 10 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846D-05M-24CAQ InfiniBand/fibre optic cable 5 m MTP 8x LC OFNP Aqua colour Tripp Lite N846D-05M-24CAQ InfiniBand/fibre optic cable 5 m MTP 8x LC OFNP Aqua colour
(show image)
N846D-05M-24CAQ N846D-05M-24CAQ 400G Multimode 50/125 OM4 Plenum Fiber Optic Breakout Cable, 24F MTP/MPO-PC to (x4) LC Duplex (F/M), Aqua, 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846D-05M-24BAQ InfiniBand/fibre optic cable 5 m MTP OFNP Aqua colour Tripp Lite N846D-05M-24BAQ InfiniBand/fibre optic cable 5 m MTP OFNP Aqua colour
(show image)
N846D-05M-24BAQ N846D-05M-24BAQ 400G Multimode 50/125 OM4 Plenum Fiber Optic Cable, 24F MTP/MPO-PC to (x2) 12F MTP/MPO-PC (F/F), Aqua, 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846D-05M-24AAQ InfiniBand/fibre optic cable 5 m MTP OFNP Aqua colour Tripp Lite N846D-05M-24AAQ InfiniBand/fibre optic cable 5 m MTP OFNP Aqua colour
(show image)
N846D-05M-24AAQ N846D-05M-24AAQ 400G Multimode 50/125 OM4 Plenum-Rated Fiber Optic Cable, 24F MTP/MPO-PC (F/F), Aqua, 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846D-03M-24DAQ InfiniBand/fibre optic cable 3 m MTP OFNP Aqua colour Tripp Lite N846D-03M-24DAQ InfiniBand/fibre optic cable 3 m MTP OFNP Aqua colour
(show image)
N846D-03M-24DAQ N846D-03M-24DAQ 400G Multimode 50/125 OM4 Plenum Fiber Optic Cable, 24F MTP/MPO-UPC to 16F MTP/MPO-UPC (F/F), Aqua, 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)