location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X24ih computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X24ih
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2W925AA#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 16:49:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2023
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP X24ih computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy better views and sharper moves with an IPS panel that provides ultra-wide viewing angles and a colorful picture.
  • - Be ready to react to anything and everything with a 1ms response time and 144 Hz refresh rate[1].
  • - Perfectly smooth gameplay and peak performance with AMD FreeSync™ Premium[2].
  • - Play in your most comfortable gaming position with this monitor’s ergonomic design.
Warranty: 1 year limited warranty
Long product name HP X24ih computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black :
The long product name of HP X24ih computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X24ih Gaming Monitor
More>>>
HP X24ih computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
The official description of HP X24ih computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lifelike quality. Lightning speed.
Experience action-packed gaming in lifelike quality with the 23.8" diagonal monitor that’s built to deliver the most consistent color. Now, with an IPS panel, enjoy the superb picture and ultra-wide viewing angles, and immerse yourself in a world of winning. Plus, with a 1ms response time, 144 Hz refresh rate[1] and AMD FreeSync™ Premium[2] technology, you’ll always be one step ahead of your opponent with fluid and lag-free gameplay.

Short summary description HP X24ih computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
This short summary of the HP X24ih computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP X24ih, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description HP X24ih computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of HP X24ih computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

HP X24ih. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Escape in immersive color

Enjoy better views and sharper moves with an IPS panel that provides ultra-wide viewing angles and a more colorful picture. Now, you can stay immersed in content with the most realistic gaming experience.

Lightning speed for laser sharp accuracy

Be ready to react to anything that comes your way with a 1ms response time and 144 Hz refresh rate[1]. Even in the most action-packed moments, always be one step ahead of your opponents.

Faster moves. Fluid gaming.

Every gamer deserves perfectly smooth gameplay and peak performance. Game confidently with a high refresh rate, low framerate compensation and low latency. AMD FreeSync™ Premium-certified monitors are here[2].

Step up to the best
Step up to the best

IPS technology brings you clear views from almost any angle. Every seat is the best seat in the house.

OMEN Command Center

Customize your display, performance and lighting settings.

Height adjustment stand

Easily adjust your display to the most comfortable position with 110 mm range of travel.

Adjust your view

Easy tilt adjustment 6 degrees forward and 23 degrees backward.

Included headphone jack

Easily plug in your headphones for a more lifelike experience.

144 Hz refresh rate

Eliminate screen tearing for cleaner details, sharper objects, and smooth gaming. [1]

1-millisecond response time with Overdrive

Eliminates motion blur for crisp, fluid gameplay no matter what’s happening on-screen. [1]

AMD® FreeSync™ technology

Makes display stutter, input lag, and screen tears ancient history. [2]

FHD display / 1080p display

Brilliant visuals and unforgettable quality from a stunning FHD display. [3]

Highly accurate color

More than 99% sRGB color space for ideal color reproduction. [1]

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time
1 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
12000000:1
Maximum refresh rate *
144 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel density
93 ppi
Digital horizontal frequency
30 - 167 kHz
Digital vertical frequency
48 - 144 Hz
Surface hardness
3H
Colour depth
8 bit
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Detachable stand
Yes
Country of origin
China
Certification
Australian-New Zealand MEPS; BSMI; CB; CCC; CE; CEL; EAC; E-standby; EUP Lot-5; EUP Lot-6; FCC; ISC Mark; ISO 9241-307; KC/KCC; NOM; NOM NYCE; PSB; TUV Bauart; UL/CSA; VCCI; Vietnam MEPS; WEEE; Low blue light; South Africa MEPS; Ukraine Energy label; California Energy Commission (CEC); WW application; ICE; UAE
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Height adjustment
11 cm
Pivot
Yes
Swivelling
Yes
Tilt adjustment
Yes
Tilt angle range
-6 - 23°
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
21 kWh
Power consumption (typical) *
38 W
Power consumption (standby) *
0,5 W
Power consumption (max)
46 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
54,1 mm
Depth (with stand)
49 mm
Height (with stand)
21,8 mm
Weight (with stand)
6,05 kg
Width (without stand)
540,8 mm
Depth (without stand)
5,25 mm
Height (without stand)
32,6 mm
Packaging data
Package width
540,8 mm
Package depth
218 mm
Package height
489,9 mm
Package weight
7,8 kg
Sustainability
Sustainability certificates
CE
European Product Registry for Energy Labelling (EPREL) code
387176
Logistics data
Harmonized System (HS) code
85285210
Other features
Weight
6,05 kg
Height
325,8 mm
Width
540,8 mm
Depth
52,5 mm
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
Disclaimer HP X24ih computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] FreeSync™ Premium is only available when it is connected on Display Port or HDMI. FreeSync is an AMD® technology enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. Mandatory low framerate compensation and at least 120Hz refresh rate, AMD Radeon Graphics and/or AMD A-Series APU-compliant monitors with DisplayPort/HDMI Adaptive-Sync required. AMD 15.11 Crimson driver (or newer) required to support FreeSync over HDMI. Adaptive refresh rates vary by monitor. More information is available at www.amd.com/freesync.

[3] Full high-definition (FHD) content is required to view FHD images.