location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 5EE95AA 39,6 cm (15.6") Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5EE95AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5EE95AA#ABB show
Show alternative article codes used in the online market place
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:24:19
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Long product name HP 5EE95AA 39,6 cm (15.6") Backpack :
The long product name of HP 5EE95AA 39,6 cm (15.6") Backpack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion Wayfarer Backpack
More>>>
HP 5EE95AA 39,6 cm (15.6") Backpack:
The official description of HP 5EE95AA 39,6 cm (15.6") Backpack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Water within easy reach
Comes equipped with exterior water bottle pockets for quick access and easy storage.
Easy access to your essentials
Small essentials are easy to grab thanks to a quick access pocket that holds your phone, keys, wallet, etc.
A trolley strap for added ease
For added convenience and comfort, you can easily attach this bag to the telescoping handle of your rolling luggage.
Ultimate comfort for ultimate travel
With padded, breathable shoulder straps and compression-molded air-flow channels on back panel, you’ll be comfortable while you’re on the move.
Water-resistant for more protection
This entire backpack’s fabric is treated with water-resistant coating to protect your laptop and other gear from moisture.
Reflective for your protection
Use your backpack at night, safely, with reflective accents that make sure you can be seen in the dark.

Short summary description HP 5EE95AA 39,6 cm (15.6") Backpack:
This short summary of the HP 5EE95AA 39,6 cm (15.6") Backpack data-sheet is auto-generated and uses the product title and the first six key specs.

HP 5EE95AA, Backpack, 39,6 cm (15.6"), 1,28 kg

Long summary description HP 5EE95AA 39,6 cm (15.6") Backpack:
This is an auto-generated long summary of HP 5EE95AA 39,6 cm (15.6") Backpack based on the first three specs of the first five spec groups.

HP 5EE95AA. Case type: Backpack, Maximum screen size: 39,6 cm (15.6"). Weight: 1,28 kg

Features
Maximum screen size *
39,6 cm (15.6")
Case type *
Backpack
Expandable
No
Country of origin
China
HP segment
Home
Weight & dimensions
Width
540 mm
Depth
330 mm
Weight & dimensions
Height
185 mm
Weight
1,28 kg
Package width
4000 mm
Package depth
750 mm
Package height
5500 mm
Package weight
1,28 kg
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
United Kingdom 2 distributor(s)