location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Transceptor 17 Duffel 43,2 cm (17") Toploader bag Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Transceptor 17 Duffel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7MT82AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905496877 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 11:26:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN Transceptor 17 Duffel 43,2 cm (17") Toploader bag Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toploader bag 43,2 cm (17") Black
  • - Brand compatibility: HP
  • - Carrying handle(s)
  • - 1,43 kg
More>>>
Short summary description HP OMEN Transceptor 17 Duffel 43,2 cm (17") Toploader bag Black:
This short summary of the HP OMEN Transceptor 17 Duffel 43,2 cm (17") Toploader bag Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN Transceptor 17 Duffel, Toploader bag, 43,2 cm (17"), 1,43 kg

Long summary description HP OMEN Transceptor 17 Duffel 43,2 cm (17") Toploader bag Black:
This is an auto-generated long summary of HP OMEN Transceptor 17 Duffel 43,2 cm (17") Toploader bag Black based on the first three specs of the first five spec groups.

HP OMEN Transceptor 17 Duffel. Case type: Toploader bag, Maximum screen size: 43,2 cm (17"), Carrying handle(s). Weight: 1,43 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
43,2 cm (17")
Case type *
Toploader bag
Product main colour *
Black
Brand compatibility *
HP
Front pocket
Yes
Back pocket
Yes
Carrying handle(s)
Yes
Country of origin
China
HP segment
Home
Weight & dimensions
Width
530 mm
Depth
250 mm
Height
320 mm
Weight
1,43 kg
Package width
5300 mm
Package depth
2500 mm
Package height
3200 mm
Package weight
1,43 kg
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 1 distributor(s)