location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre Rechargeable 700 mouse Office Ambidextrous RF Wireless + Bluetooth Laser 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spectre Rechargeable Mouse 700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5VD59AA#ABB show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:30:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2021
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Spectre Rechargeable 700 mouse Office Ambidextrous RF Wireless + Bluetooth Laser 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 1600 DPI Bordeaux, Burgundy
  • - Ambidextrous RF Wireless + Bluetooth
  • - Scroll type: Wheel Buttons quantity: 5
  • - Power source: Batteries/Cable
  • - Built-in battery Rechargeable
Long product name HP Spectre Rechargeable 700 mouse Office Ambidextrous RF Wireless + Bluetooth Laser 1600 DPI :
The long product name of HP Spectre Rechargeable 700 mouse Office Ambidextrous RF Wireless + Bluetooth Laser 1600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Spectre Rechargeable Mouse 700
More>>>
HP Spectre Rechargeable 700 mouse Office Ambidextrous RF Wireless + Bluetooth Laser 1600 DPI:
The official description of HP Spectre Rechargeable 700 mouse Office Ambidextrous RF Wireless + Bluetooth Laser 1600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ingenious 4-way scrolling
Lets you scroll not just up and down, but from side to side for more efficient scrolling and lightning-fast navigation.
Sophisticated design to match your Spectre laptop
Exquisitely crafted, this sleek, sophisticated mouse is the prefect match for your Spectre laptop.
Customizable cursor speed
Select between 1,600, 1,200, and 800 dpi to adjust your cursor control and tracking speed.
Quick and easy charge
Indicator light alerts you when battery is low. Recharge quickly with micro-USB cable while you work.

Short summary description HP Spectre Rechargeable 700 mouse Office Ambidextrous RF Wireless + Bluetooth Laser 1600 DPI:
This short summary of the HP Spectre Rechargeable 700 mouse Office Ambidextrous RF Wireless + Bluetooth Laser 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre Rechargeable Mouse 700, Ambidextrous, Laser, RF Wireless + Bluetooth, 1600 DPI, Bordeaux, Burgundy

Long summary description HP Spectre Rechargeable 700 mouse Office Ambidextrous RF Wireless + Bluetooth Laser 1600 DPI:
This is an auto-generated long summary of HP Spectre Rechargeable 700 mouse Office Ambidextrous RF Wireless + Bluetooth Laser 1600 DPI based on the first three specs of the first five spec groups.

HP Spectre Rechargeable Mouse 700. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: RF Wireless + Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries/Cable. Product colour: Bordeaux, Burgundy

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical/Horizontal
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
5
Customizable movement resolution
Yes
Number of movement resolution modes
3
Design
Form factor *
Ambidextrous
Product colour *
Bordeaux, Burgundy
HP segment
Home
Ergonomics
On/off switch
Yes
Power
Power source *
Batteries/Cable
Rechargeable
Yes
Power
Charging port type
Micro-USB Type-B
Battery type
Built-in battery
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave
Weight & dimensions
Width
63,4 mm
Depth
104 mm
Height
35,8 mm
Weight
100 g
Packaging data
Quantity per pack *
1 pc(s)
Quick start guide
Yes
Package width
1900 mm
Package depth
1400 mm
Package height
700 mm
Package weight
250 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 04:02:35
Uk has collected 1 expert review for HP Spectre Rechargeable 700 mouse Office Ambidextrous RF Wireless + Bluetooth Laser 1600 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)