location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Película retroiluminada Vivid Premium Color Backlit de 285 gramos - 914 mm x 30,5 m (36 pulgadas x 100 pies)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Película retroiluminada HP Vivid Premium Color Backlit de 285 gramos - 914 mm x 30,5 m (36 pulgadas x 100 pies)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8747A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780957527 show
Category: Printing Films Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2014
Product end of life date
Warranty: HP large-format printing materials are free from defects in materials and workmanship. Forstatement please see //go/HPMediaWarranties. To obtainservice, please contact HP customer support.HP warrants to you, the end user customer, that HP large-format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod, HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. To obtainservice, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Película retroiluminada Vivid Premium Color Backlit de 285 gramos - 914 mm x 30,5 m (36 pulgadas x 100 pies) :
The long product name of HP Película retroiluminada Vivid Premium Color Backlit de 285 gramos - 914 mm x 30,5 m (36 pulgadas x 100 pies). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Premium Vivid Color Backlit Film 285 gsm-914 mm x 30.5 m (36 in x 100 ft)
More>>>
HP Película retroiluminada Vivid Premium Color Backlit de 285 gramos - 914 mm x 30,5 m (36 pulgadas x 100 pies):
The official description of HP Película retroiluminada Vivid Premium Color Backlit de 285 gramos - 914 mm x 30,5 m (36 pulgadas x 100 pies) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview


HP Premium Vivid Colour Backlit Film gives you long-lasting backlit displays full of high-impact colour and true-to-life images – with or without backlight. Increase your output capacity and deliver quick response times with these fast-drying prints.




Features


Produce brilliant, razor-sharp images no matter what the application. The porous coating on the printable front side of this media enhances image definition and provides excellent colour contrast, even without backlight.




Impress customers with quick turnaround times. Avoid smudges and smears with these fast-drying prints. Keep post-processing running smoothly with this thick, stiff film designed for easy handling to resist folds and creases and to stay in place.




Offer your customers a recyclable alternative. This film is included in the HP Large-format Media take-back program, a free and convenient return and recycling program.[2]

Short summary description HP Película retroiluminada Vivid Premium Color Backlit de 285 gramos - 914 mm x 30,5 m (36 pulgadas x 100 pies):
This short summary of the HP Película retroiluminada Vivid Premium Color Backlit de 285 gramos - 914 mm x 30,5 m (36 pulgadas x 100 pies) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Película retroiluminada Vivid Premium Color Backlit de 285 gramos - 914 mm x 30,5 m (36 pulgadas x 100 pies), Matte, 221 µm, 2 year(s), 285 g/m², 15 - 30 °C, 18 - 30 °C

Long summary description HP Película retroiluminada Vivid Premium Color Backlit de 285 gramos - 914 mm x 30,5 m (36 pulgadas x 100 pies):
This is an auto-generated long summary of HP Película retroiluminada Vivid Premium Color Backlit de 285 gramos - 914 mm x 30,5 m (36 pulgadas x 100 pies) based on the first three specs of the first five spec groups.

HP Película retroiluminada Vivid Premium Color Backlit de 285 gramos - 914 mm x 30,5 m (36 pulgadas x 100 pies). Finish type: Matte, Printing media thickness: 221 µm, Printing material shelf life: 2 year(s). Core diameter: 5,08 cm, Weight: 7,8 kg, Dimensions (WxDxH): 127 x 124 x 965 mm. Package dimensions (WxDxH): 127 x 123,83 x 965,2 mm, Package weight: 8,62 kg. Quantity per pallet: 80 pc(s), Number of cartons per pallet: 80 pc(s), Number of layers per pallet: 1 pc(s). Package dimensions (W x D x H): 127 x 124 x 965,2 mm (5 x 4.88 x 38"), Package weight (imperial): 8,62 kg (19 lbs)

Features
Finish type
Matte
Printing media thickness
221 µm
Printing material shelf life
2 year(s)
Media weight
285 g/m²
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
18 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
35 - 55%
Weight & dimensions
Core diameter
5,08 cm
Weight
7,8 kg
Dimensions (WxDxH)
127 x 124 x 965 mm
Width (imperial)
96,5 cm (38")
Packaging data
Package dimensions (WxDxH)
127 x 123,83 x 965,2 mm
Package weight
8,62 kg
Packaging data
Package dimensions (W x D x H)
127 x 124 x 965,2 mm (5 x 4.88 x 38")
Package weight (imperial)
8,62 kg (19 lbs)
Technical details
Quantity per box
1 pc(s)
Weight (imperial)
7,76 kg (17.1 lbs)
Printing material dry time
< 13 min
Printing material lamination
Yes
Printing material waterfastness
Yes
Printing material whiteness
115
Core size (imperial)
2"
Logistics data
Pallet dimensions (W x D x H)
1264 x 1041 x 1016 mm
Quantity per pallet
80 pc(s)
Number of cartons per pallet
80 pc(s)
Pallet dimensions (W x D x H) (imperial)
1263,7 x 1041,4 x 1016 mm (49.8 x 41 x 40")
Number of layers per pallet
1 pc(s)
Stacking number for pallet
2 pc(s)
Pallet weight
736,1 kg
Country Distributor
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
France 1 distributor(s)