location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Primo Headset Wired Head-band Calls/Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11916 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439119169
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Primo Headset Wired Head-band Calls/Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Head-band Headset
  • - Wired
  • - Supraaural
  • - Microphone type: Boom
Warranty: 3 Years
Long product name Trust Primo Headset Wired Head-band Calls/Music Black :
The long product name of Trust Primo Headset Wired Head-band Calls/Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Light weight stereo headset with adjustable flexible microphone for hands-free communication
More>>>
Trust Primo Headset Wired Head-band Calls/Music Black:
The official description of Trust Primo Headset Wired Head-band Calls/Music Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Light weight stereo headset with adjustable flexible microphone for hands-free communication. Ideal for Live Messenger, online gaming sessions, listening to music, chatting and telephony applications such as Skype. Comfortable design with soft ear pads and adjustable headband.

Short summary description Trust Primo Headset Wired Head-band Calls/Music Black:
This short summary of the Trust Primo Headset Wired Head-band Calls/Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Primo, Wired, Calls/Music, Headset, Black

Long summary description Trust Primo Headset Wired Head-band Calls/Music Black:
This is an auto-generated long summary of Trust Primo Headset Wired Head-band Calls/Music Black based on the first three specs of the first five spec groups.

Trust Primo. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wired
2x 3.5 mm connectors
Yes
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Packaging content
Quick start guide
Yes
Quantity
1
Other features
Package dimensions (WxDxH)
170 x 50 x 240 mm
Country Distributor
United Kingdom 1 distributor(s)