location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Wireless LX850 USA keyboard Mouse included RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Keyboard LX850 USA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K374-L510
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Wireless LX850 USA keyboard Mouse included RF Wireless :
The long product name of Fujitsu Wireless LX850 USA keyboard Mouse included RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Keyboard LX850 USA
More>>>
Fujitsu Wireless LX850 USA keyboard Mouse included RF Wireless:
The official description of Fujitsu Wireless LX850 USA keyboard Mouse included RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Wireless Keyboard LX850 is an outstanding desktop solution for all ambitious users. This excellent wireless set with reliable 2.4 GHz technology offers more functions and better properties than a conventional interface device. The keyboard comes in an attractive black-silver colored design. Additional multifunction buttons
provide fast access e.g. to email, internet and volume functions. Furthermore the soft touch keys and the very thin dimension make working very comfortable and convenient. The wireless laser mouse offers 6 mouse buttons for free assignment to meet your personal requirements. Your mouse will always be powered thanks to the USB charger station for a second set of NiMH batteries.

Short summary description Fujitsu Wireless LX850 USA keyboard Mouse included RF Wireless:
This short summary of the Fujitsu Wireless LX850 USA keyboard Mouse included RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Wireless Keyboard LX850 USA, Wireless, RF Wireless, Mouse included

Long summary description Fujitsu Wireless LX850 USA keyboard Mouse included RF Wireless:
This is an auto-generated long summary of Fujitsu Wireless LX850 USA keyboard Mouse included RF Wireless based on the first three specs of the first five spec groups.

Fujitsu Wireless Keyboard LX850 USA. Connectivity technology: Wireless, Device interface: RF Wireless. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Frequency band
2.4 GHz
Features
Wireless range
10 m
Power
Battery technology
Nickel-Metal Hydride (NiMH)
Battery type
AAA / AA
Mouse
Mouse included *
Yes
Movement detection technology
Laser
Movement resolution
1200 DPI
Weight & dimensions
Keyboard dimensions (WxDxH)
508 x 220 x 80 mm
Keyboard weight
1,3 kg
Other features
Compatible operating systems
Microsoft Windows XP, Microsoft Windows Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:00:05
Uk has collected 1 expert review for Fujitsu Wireless LX850 USA keyboard Mouse included RF Wireless and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
85%