location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle XPС slim XH410G 3L sized PC Black Intel H410 LGA 1200 (Socket H5)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPС slim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XH410G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PIB-XH410G01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993002507 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84663
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:05:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle XPС slim XH410G 3L sized PC Black Intel H410 LGA 1200 (Socket H5)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slim PC socket LGA1200 for Intel 10th generation
  • - Support PCI-Express-X16 single-slot cards
  • - 24/7 operation , Operating temperature: 0~50 °
Long product name Shuttle XPС slim XH410G 3L sized PC Black Intel H410 LGA 1200 (Socket H5) :
The long product name of Shuttle XPС slim XH410G 3L sized PC Black Intel H410 LGA 1200 (Socket H5). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Socket LGA1200, Intel H410, 2 x SO-DIMM DDR4-2666/2933MHz, max 64GB, Gigabit LAN, 180W
More>>>
Shuttle XPС slim XH410G 3L sized PC Black Intel H410 LGA 1200 (Socket H5):
The official description of Shuttle XPС slim XH410G 3L sized PC Black Intel H410 LGA 1200 (Socket H5) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For highest performance per cm³ - 3-litre PC supports single-slot PCIe cards
The Shuttle XPC slim Barebone XH410G is a 3-litre PC to house one single-slot PCI-Express expansion cards. Together with an LGA 1200 Intel Core desktop processor of the Comet Lake range, this platform is perfectly suited for many professional applica-tions where performance, flexibility and a compact form factor matter. This includes video wall presentations, graphics workstations, media capturing, surveillance, POS, POI as well as network and industrial applications. Even mid-range gaming is possible.

Blazingly fast PCI Express technology
The fast PCIe-×16 slot enables the use of modern 3D graphics cards and other expansion cards that have to transfer huge amounts of data at ultra-rapid speeds.

HDMI 2.0
The enhanced version of the popular HDMI standard permits even higher screen resolutions. 4K playback in resolutions of 3.840x2.160 and above promise breathtakingly sharp details. And the audio signal is of course still transmitted via the same cable – creating fewer cables.

Rapid system and program start-up thanks to NVMe support
SSDs are already very fast compared to hard disks. But what is possible thanks to M.2 modules with PCIe Express technology really takes your breath away. The NVMe modules process several gigabytes per second and thus ensure the system starts up in just a few seconds with noticeably shorter program start-up times.

Remote Power-on
If because of space constraints the machine cannot be switched on by pressing the front power button, it can be started with a separate remote control. You will find an appropriate four-pin connector on the back panel of the PC (pitch 2.54 mm).

Always-on Jumper
This machine is provided with a hardware solution to keep it permanently switched on (e.g. after a power outage). If you remove the jumper documented in the manual, the PC then starts as soon as the power supply is restored.

Intelligent fan control
The Smart Fan system promises low operating noise with its large, slowly rotating fans, which generate a very large airflow and have automatic variable speed control.

Securely attached
The practical VESA mounting surface on the back of the device enables it to be attached to monitor arms or wall mounts. The VESA format is standardised, making it suitable for most mounts.

Intelligent cooling
Shuttle's patented Heatpipe Cooling technology with variable speed control automatically ensures maximum system stability and quiet operation in this steel Shuttle Mini-PC. Instead of swirling around the chassis, as is the case with conventional solutions, the warm air is specifically transferred out of the chassis.

Fan-less external power supply
A highly effective external power supply provides the Shuttle Mini-PC with its energy. And since it works without a fan, it is completely noise-free.

Optimal air flow
Warm air is transported out of the chassis by means of cleverly arranged components, which enables a large number of parts to be cooled simultaneously in the air flow. At no time can heat build up and adversely affect the stability of the system.

Anti-theft protection
The Kensington Lock forms part of the anti-theft system. As with many other Notebooks, this Mini-PC can also be safely locked, ensuring long-term enjoyment from your Shuttle product.

Communication in the fast lane
The integrated gigabit LAN chipset opens up completely new possibilities for communication with no restriction on the speed of data transfer. Say goodbye to information bottlenecks, whether in the company network or for home Internet access.

For a longer life and more system stability
All the components of the highly integrated mainboard of this PC are fitted with modern solid capacitors, which offer six times the lifespan of normal capacitors.

Pre-assembled cabling saves time
The most important power and data cables are already routed and just have to inserted into the relevant components. This saves valuable time when setting up the system.

High-quality steel, perfectly finished
Modern production methods enable the creation of perfectly finished steel. This model is in no way inferior to its aluminium brothers and sisters in terms of size and looks. Steel is a cost-effective alternative material for the construction of Mini-PCs, which means you benefit from a more attractive price.

Intel chipset inside
Play it safe with the reliable chipsets from the world's largest chip manufacturer. Intel chipsets have proven themselves over many years, have been presented with awards by the trade press and offer the best possible degree of compatibility.

2.5" SSD/HDD only
An extremely compact PC housing offers less space for drives, that's why this PC uses slimline 2.5-inch hard disks or SSDs. The advantage of this is that there's less noise, less heat generated and reduced power consumption. However small hard disks in a small housing does not have to mean less memory. Modern 2.5" HDDs are every bit as good as their 3.5" brothers.

With additional VGA connector
In order to connect monitors, projects or television sets to the computer, an additional analogue VGA connection is available in addition to the digital interfaces.

Suitable for Linux operating systems
This model was successfully tested with Linux. All machine functions worked without problem immediately after installation.

Short summary description Shuttle XPС slim XH410G 3L sized PC Black Intel H410 LGA 1200 (Socket H5):
This short summary of the Shuttle XPС slim XH410G 3L sized PC Black Intel H410 LGA 1200 (Socket H5) data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle XPС slim XH410G, 3L sized PC, Mini PC barebone, Intel H410, LGA 1200 (Socket H5), DDR4-SDRAM, M.2, Serial ATA III

Long summary description Shuttle XPС slim XH410G 3L sized PC Black Intel H410 LGA 1200 (Socket H5):
This is an auto-generated long summary of Shuttle XPС slim XH410G 3L sized PC Black Intel H410 LGA 1200 (Socket H5) based on the first three specs of the first five spec groups.

Shuttle XPС slim XH410G. Chassis type: 3L sized PC, Product type: Mini PC barebone. Motherboard chipset: Intel H410, Processor socket: LGA 1200 (Socket H5), BIOS type: AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active. Power supply: 180 W

Processor
Built-in processor *
No
Memory
Memory slots type *
SO-DIMM
Number of memory slots *
2
Maximum internal memory
64 GB
Supported memory clock speeds
2666, 2933 MHz
Supported memory types
DDR4-SDRAM
Memory channels
Dual-channel
Memory voltage
1.2 V
Non-ECC
Yes
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
2.5, M.2
Storage drive interface
M.2, Serial ATA III
Number of storage drives supported
2
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
Audio
Built-in speaker(s) *
No
Network
Ethernet LAN *
Yes
Wi-Fi *
No
LAN controller
Intel® I219-LM
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
HDMI version
2.0a
VGA (D-Sub) ports quantity *
1
Microphone in
Yes
Headphone outputs
1
Ethernet LAN (RJ-45) ports *
1
DC-in jack
Yes
Expansion slots
PCI Express slots version
3.0
PCI Express x16 slots
1
Design
Chassis type *
3L sized PC
Product colour *
Black
Cooling type *
Active
LED indicators
HDD, Power
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Panel mounting interface
75 x 75,100 x 100 mm
Design
Product type *
Mini PC barebone
Safety
CB, ETL, BSMI
Performance
Motherboard chipset
Intel H410
Processor socket
LGA 1200 (Socket H5)
Number of processors supported
1
Compatible processor series
Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®
BIOS type
AMI
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Audio output channels
7.1 channels
Audio chip
Realtek ALC662
Logistics data
Harmonized System (HS) code
84713000
Certificates
Certification
CE, FCC, RCM, VCCI, RoHS, ErP
Software
Windows operating systems supported
Windows 10
Linux operating systems supported
Yes
Operating system installed
No
Sustainability
Sustainability certificates
ENERGY STAR
Power
Power supply type *
External AC adapter
Power supply
180 W
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
AC adapter output voltage
19.5 V
AC adapter output current
9,23 A
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
200 mm
Depth
250 mm
Height
78,5 mm
Weight
1,9 kg
Package weight
3 kg
Packaging content
Power cord included
Yes
AC adapter included
Yes
Quick start guide
Yes
Drivers included
Yes
Other features
Country of origin
China
Country Distributor
Deutschland 1 distributor(s)