location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 800 G6 27-inch Recline Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteOne 800 G6 27-inch Recline Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13L64AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850902642 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2023
Product end of life date
Warranty: 1 year
Long product name HP EliteOne 800 G6 27-inch Recline Stand :
The long product name of HP EliteOne 800 G6 27-inch Recline Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteOne 800 G6 27-inch Recline Stand
More>>>
HP EliteOne 800 G6 27-inch Recline Stand:
The official description of HP EliteOne 800 G6 27-inch Recline Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create a customized workspace for your HP All-in-One with the HP EliteOne 800 G6 AiO Recline Stand, which allows you to recline the system for maximum usability in a range of settings.

Short summary description HP EliteOne 800 G6 27-inch Recline Stand:
This short summary of the HP EliteOne 800 G6 27-inch Recline Stand data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 800 G6 27-inch Recline Stand, Height adjustment, 1,68 kg, Silver

Long summary description HP EliteOne 800 G6 27-inch Recline Stand:
This is an auto-generated long summary of HP EliteOne 800 G6 27-inch Recline Stand based on the first three specs of the first five spec groups.

HP EliteOne 800 G6 27-inch Recline Stand. Product colour: Silver, Material: Steel, Country of origin: China. Width: 210,3 mm, Depth: 235,3 mm, Height: 153,1 mm. Package width: 313 mm, Package depth: 291 mm, Package height: 197 mm

Get comfortable

Find your best angle for screen viewing and interactivity with adjustable recline settings.

Easy assembly

Simply attach your HP AiO to the VESA bracket on the stand. The sturdy design is built to withstand up to 10,000 tilt mechanisms.

Rest easy

Get the reassurance of a one-year limited warranty.

Ergonomics
Height adjustment
Yes
Design
Product colour *
Silver
Material *
Steel
Country of origin
China
HP segment
Business
Weight & dimensions
Width
210,3 mm
Weight & dimensions
Depth
235,3 mm
Height
153,1 mm
Weight
1,68 kg
Packaging data
Package width
313 mm
Package depth
291 mm
Package height
197 mm
Package weight
2,51 kg
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Sverige 2 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)