location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 9FL60AA Headset Wired Head-band Calls/Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9FL60AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9FL60AA#ABB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2023 11:57:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 9FL60AA Headset Wired Head-band Calls/Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cozy up to the collapsible fold-flat padded ear cups that can be easily removed for cleaning or replacement.
  • - No buttons to mash, just easy-touch adjust for volume, lights, and power. Sleeky sleeky.
  • - One headset across all platforms means you can throw out all your old tangled ones. Go wireless on PC, PS4, and Nintendo Switch, or a 3.5 mm jack on Xbox.[1]
  • - Create custom audio profiles for all your games and choose your headset lighting in the OMEN Command Center.
  • - The environmental noise-cancelling dual mic isolates your delightful voice when you want to be heard, or just flip it up into the headset when you don't.
Long product name HP 9FL60AA Headset Wired Head-band Calls/Music Black :
The long product name of HP 9FL60AA Headset Wired Head-band Calls/Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN Frequency Wireless Headset
More>>>
HP 9FL60AA Headset Wired Head-band Calls/Music Black:
The official description of HP 9FL60AA Headset Wired Head-band Calls/Music Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flawless Audio, No Strings Attached
Crown yourself with the full power of wireless gaming audio, packing premiere 7.1 performance, unbelievably long battery life, and an all-time low latency.

Short summary description HP 9FL60AA Headset Wired Head-band Calls/Music Black:
This short summary of the HP 9FL60AA Headset Wired Head-band Calls/Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 9FL60AA, Wired, Calls/Music, 439 g, Headset, Black

Long summary description HP 9FL60AA Headset Wired Head-band Calls/Music Black:
This is an auto-generated long summary of HP 9FL60AA Headset Wired Head-band Calls/Music Black based on the first three specs of the first five spec groups.

HP 9FL60AA. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Cable length: 1,2 m. Weight: 439 g. Product colour: Black

Free from lag

Stay footloose and lag-free at the highest fidelity with Warp Wireless Technology that proactively scours for the finest frequency.[1]

Surround yourself with perfect audio

Take power with with 360° of spatially aware 7.1 Surround Sound designed to immerse your entire being in the awesomest audio in the land. All that with a C-Media Xear™ chip on its shoulder.[2]

Immortal battery status

Some batteries think they're going to live forever. Enjoy eternal play with an impressive 30 hours of battery life and USB-C® charging.[3]

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Cable length
1,2 m
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
Headphones
Ear coupling *
Circumaural
Microphone
Microphone type *
Built-in
Weight & dimensions
Width
205 mm
Depth
96 mm
Height
225 mm
Weight
439 g
Packaging data
Package width
124 mm
Package depth
262 mm
Package height
266 mm
Package weight
1,13 kg
Packaging content
Quantity
1
Country Distributor
France 2 distributor(s)
Disclaimer HP 9FL60AA Headset Wired Head-band Calls/Music Black:
Disclaimer

[1] Requirements for full wireless functionality are Windows 10 and higher, OMEN Command Center (Voice, Audio, OCC). Limited wireless functionality PS4, Mac iOS, Chrome OS (Voice, Audio). Limited wired functionality Nintendo Switch, PS4, Xbox One (Voice, Audio, Wired).
[2] Listening to personal stereo equipment at full volume for long periods can damage the user’s hearing. To reduce the risk of hearing damage, lower the volume and amount of time listening at full volume. To prevent possible hearing damage, do not listen at high volume levels for long periods.
[3] Actual battery life will vary depending on configuration and maximum capacity will naturally decrease with time and usage.