location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY MC 9620 FPS mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC 9620 FPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JM-9620 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112089831
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY MC 9620 FPS mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flexible, customizable gaming mouse with 9 buttons
  • - Simultaneous analog and digital signal processing for versatile controller like functions
  • - CHERRY button for CHERRY Utility software to individualize the mouse settings
  • - Precise, optical sensor with a dpi resolution that can be set up to 12,000 dpi with the software and a maximum acceleration of up to 250 ips / 50 g
  • - Simple weight adjustment with the 3 x 5 g weights included
  • - Ergonomic and fits every hand size thanks to the palm rest that can be extended in 5 stages
  • - Extra-large Teflon glide pads for especially smooth and stable mouse movements
  • - Complete color spectrum – can be illuminated in 16.8 million colors (RGB) with many different illumination effects and logo projection
  • - 5 freely programmable profile settings for dpi resolution can be set in the software. Can be changed with the dpi switches, displayed via white status lights
  • - Durable quality thanks to high-quality materials and surfaces as well as textile cable and side grip surfaces
Warranty: 2 years
Long product name CHERRY MC 9620 FPS mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI :
The long product name of CHERRY MC 9620 FPS mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optical, 12000 dpi, Pixart PMW-3360, Omron Switches
More>>>
CHERRY MC 9620 FPS mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI:
The official description of CHERRY MC 9620 FPS mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get ready to win with the CHERRY MC 9620 FPS Gaming mouse. It adapts to your precision, speed and ergonomic requirements. The CHERRY Utility software can be downloaded and allows you to set the resolution up to 12,000 dpi, regulate your speed up to 250 ips / 50 g or assign mouse functions and illuminate it according to your wishes. The RGB illumination with logo projection with the complete color spectrum of 16.8 million colors can also be easily set with this. The dpi button glows according to your dpi setting for ease of orientation. The simultaneous analog and digital control progressively regulated functions in a similar way to a controller. Three weights can be inserted and the palm-rest can be extended in five stages, meaning it can be adapted to your ergonomic requirements and it can be moved smoothly on the extra-large gliding surface. The mouse fits perfectly in your hand thanks to high-quality materials and surfaces, created in a modern manufacturing process and guarantees many hours of playing pleasure. Made for winners!

Short summary description CHERRY MC 9620 FPS mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI:
This short summary of the CHERRY MC 9620 FPS mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY MC 9620 FPS, Ambidextrous, Optical, USB Type-A, 12000 DPI, Black

Long summary description CHERRY MC 9620 FPS mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI:
This is an auto-generated long summary of CHERRY MC 9620 FPS mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI based on the first three specs of the first five spec groups.

CHERRY MC 9620 FPS. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 12000 DPI, Buttons type: Pressed buttons, Buttons quantity: 9, Scroll type: Wheel, Acceleration (max): 50 G. Power source: Cable. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
12000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
9
Buttons durability (million clicks)
20
Mouse tracking speed
250 ips
Customizable movement resolution
Yes
Number of movement resolution modes
5
Acceleration (max)
50 G
Certification
WHQL cROHS FCC KCC
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
Black
Surface coloration
Monochromatic
Illumination
Yes
Ergonomics
Cable length
2 m
Customizable weight
Yes
Balance weight
5 g
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 7
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
68,5 mm
Depth
128 mm
Height
39,5 mm
Weight
145 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
149 mm
Package depth
171 mm
Package height
59 mm
Package weight
240 g
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 03:36:07
Uk has collected 2 expert reviews for CHERRY MC 9620 FPS mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Switzerland 1 distributor(s)
Belgium 2 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)