location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Wireless Keyboard and Mouse 800 (Black)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Wireless Keyboard and Mouse 800 (Black)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4CE99AA#ABH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545458801 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2023
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion Wireless Keyboard and Mouse 800 (Black)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optimized keys for a tactile feel and a responsive, quiet typing experience.
  • - Natural contours and shape allow the keyboard to sit in a comfortable position for your wrist and hands.
  • - A caps lock LED indicator that lights up when it’s on ensures that your typing is accurate, and your progress is maximized.
Warranty: Peace-of-mind coverage: Rest easy with an HP standard two-year limited warranty.
Long product name HP Pavilion Wireless Keyboard and Mouse 800 (Black) :
The long product name of HP Pavilion Wireless Keyboard and Mouse 800 (Black). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion Wireless Keyboard and Mouse 800 (Black)
More>>>
HP Pavilion Wireless Keyboard and Mouse 800 (Black):
The official description of HP Pavilion Wireless Keyboard and Mouse 800 (Black) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Beautiful design. It’s wireless.
Eye-catching design is as close as your fingertips with a slim wireless keyboard and mouse that pair seamlessly with your devices.

Short summary description HP Pavilion Wireless Keyboard and Mouse 800 (Black):
This short summary of the HP Pavilion Wireless Keyboard and Mouse 800 (Black) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Wireless Keyboard and Mouse 800 (Black), Full-size (100%), Wireless, Bluetooth, Membrane, Black, Mouse included

Long summary description HP Pavilion Wireless Keyboard and Mouse 800 (Black):
This is an auto-generated long summary of HP Pavilion Wireless Keyboard and Mouse 800 (Black) based on the first three specs of the first five spec groups.

HP Pavilion Wireless Keyboard and Mouse 800 (Black). Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard key switch: Membrane, Recommended usage: Universal. Product colour: Black. Mouse included

Three zones. All efficient.

Boost efficiency and productivity with an incredible three-zone keyboard with full-size arrow keys and a number pad.

Slim. Stylish. Wireless.

With a slim, appealing design, this wireless keyboard blends seamlessly into your home.

Style and comfort. Just a click away.

Experience the natural comfort of a highly responsive mouse that perfectly complements your HP devices.

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
Bluetooth
Keyboard key switch *
Membrane
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Non-slip base
Yes
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Island-style keyboard
Yes
Full-size keyboard
Yes
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
Material
Plastic
LED indicators
Power, Status
HP segment
Home
Features
Plug and Play
Yes
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Rechargeable
Yes
Power
USB charging
Yes
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Buttons quantity
2
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Mouse battery type
AAA
Number of batteries (mouse)
2
Number of scroll wheels
1
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Weight & dimensions
Keyboard dimensions (WxDxH)
410 x 114 x 18,7 mm
Mouse dimensions (WxDxH)
31,5 x 119,3 x 64,8 mm
Weight
710 g
Packaging data
Quick start guide
Yes
Package width
40 mm
Package depth
192 mm
Package height
444 mm
Package weight
1,04 kg
Package type
Box
Packaging content
Receiver included
Yes
Receiver type
Mini receiver
Unifying receiver
Yes
Cables included
Micro-USB
User guide
Yes
Logistics data
Harmonized System (HS) code
84716060