location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook x360 1030 G3 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook x360
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1030 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5JR51US
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook x360 1030 G3 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i5-8350U (6MB Cache, 1.7GHz)
  • - 33.8 cm (13.3") Touch
  • - 16GB (2133MHz) & 256GB SSD
Long product name HP EliteBook x360 1030 G3 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Silver :
The long product name of HP EliteBook x360 1030 G3 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8350U (6MB Cache, 1.7GHz), 16GB, 256GB SSD, 33.8 cm (13.3") Touch, Intel UHD Graphics 620, Webcam
More>>>
HP EliteBook x360 1030 G3 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Silver:
The official description of HP EliteBook x360 1030 G3 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for success
The number of devices you need to make an impact is one. Create and present your vision of success on the HP EliteBook x360 1030 with four use modes to get work done, share content, and enjoy some downtime.

Short summary description HP EliteBook x360 1030 G3 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Silver:
This short summary of the HP EliteBook x360 1030 G3 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook x360 1030 G3, Intel® Core™ i5, 1,7 GHz, 33,8 cm (13.3"), 16 GB, 256 GB, Silver

Long summary description HP EliteBook x360 1030 G3 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Silver:
This is an auto-generated long summary of HP EliteBook x360 1030 G3 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Silver based on the first three specs of the first five spec groups.

HP EliteBook x360 1030 G3. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8350U, Processor frequency: 1,7 GHz. Display diagonal: 33,8 cm (13.3"), Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Product colour: Silver. Weight: 1,25 kg

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Folder)
Market positioning
Premium
Country of origin
China
Display
Display diagonal *
33,8 cm (13.3")
Touchscreen *
Yes
LED backlight
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8350U
Processor cores
4
Processor threads
8
Processor boost frequency
3,6 GHz
Processor frequency *
1,7 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1,9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Memory
Internal memory *
16 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Performance
Ambient light sensor
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3L9
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
1,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124969
Conflict-Free processor
Yes
Brand-specific features
HP speaker type
HP Quad Speakers
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
56,2 Wh
Power
AC adapter power
65 W
Weight & dimensions
Width
305,8 mm
Depth
205 mm
Height
15,8 mm
Weight *
1,25 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-10-17 05:06:23
Uk has collected 51 expert reviews for HP EliteBook x360 1030 G3 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 16 GB LPDDR3-SDRAM 256 GB SSD Silver and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
HEXUS.net
Updated:
2020-10-17 05:06:16
HP's EliteBook x360 has served as a top-class business laptop for a good number of years, and having been impressed with earlier models, we're intrigued to see what upgrades are in the store for the 2019 refresh dubbed the x360 1030 G3. A starting price...
Good Sleek design, solid build quality, Fast and responsive performance, Comprehensive security options, Excellent keyboard and trackpad, Versatile speaker system, Decent battery life, Three-year warranty...
Bad Full-HD display could be better, Fans get quite loud, Active Pen still optional...
Bottom line HP has improved the venerable EliteBook x360 by introducing a raft of incremental upgrades in this year's 1030 G2.Building on an already solid foundation, the latest model is 10 per cent smaller than its predecessor yet touts a noticeably brighter dis...
0%
au.pcmag.com
Updated:
2020-10-17 05:06:23
Bad news for fans of the HP EliteBook x360 1020: That 12.5-inch business convertible is going away. Good news for traveling execs everywhere: It's been replaced by a trimmer third generation of the model 1030 that fits a 13-inch screen into a 12-inch chas...
Good Wonderfully compact and light, Three screen choices: bright 1080p, privacy-filter 1080p, and 4K, Crisp keyboard, Good array of ports, including two Thunderbolt 3, Marathon battery life, Impressive audio...
Bad No SD card slot, Clumsy cursor-arrow keys...
Bottom line Business convertibles don't come any better than the HP EliteBook x360 1030 G3, an executive 2-in-1 that combines ample power with a sunny 13.3-inch screen and a snappy keyboard in a petite 2.76-pound package...
90%