HP logo

HP P27q G4 QHD Height Adjust Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203028
Info modified on:
31 May 2024, 09:36:07
End of life date:
31 May 2023
Bullet Points HP P27q G4 QHD Height Adjust Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:
  • - Experience more desk space with this height-adjustable ultra slim HP display that adds stylish beauty to your workspace.
  • - Get crisp QHD resolution on a 27-inch diagonal screen with ultra-wide IPS viewing angles for an amazing view at up to 178°.
  • - Quickly connect to your devices and additional displays without dongles or adapters through the HDMI and VGA connectors.
Warranty:
3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP P27q G4 QHD Height Adjust Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

P27q G4 QHD Height Adjust Monitor

HP P27q G4 QHD Height Adjust Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

Looks great. Performs even better
Enjoy a stylish, height-adjustable display with sharp QHD resolution and ultra-wide viewing angles on the HP P27q 27” Monitor. This ultra slim, 3-sided micro-edge display comes at a great value with convenient HDMI and VGA connectivity.

Short summary description HP P27q G4 QHD Height Adjust Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

HP P27q G4 QHD Height Adjust Monitor, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description HP P27q G4 QHD Height Adjust Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black:

HP P27q G4 QHD Height Adjust Monitor. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP P27q G4 QHD Height Adjust Monitor computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black 8MB11AA#ABB:
[1] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Lock is sold separately.
EPEAT® 2019 registered where applicable. EPEAT ® registration varies by country. See www.epeat.net for registration status by country.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.