location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DWM2355S TV mount 139,7 cm (55") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWM2355S Full-Motion TV Wall Mount with Fully Articulating Arm for 23” to 55” Flat-Screen Displays
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWM2355S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332258779 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:35:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DWM2355S TV mount 139,7 cm (55") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - TV wall mount with articulating gas-spring arm adjusts easily with just a single touch
  • - -15° to +5° tilt and -90° to +90° swivel helps you find the perfect angle to avoid glare
  • - Durable steel construction blends into any décor and supports up to 51 lbs (23.1 kgs)
  • - Display cables attach to arm to reduce clutter and keep cords organized
  • - VESA compliance ensures compatibility with most popular mounting hole patterns
Warranty: 5-year limited
Long product name Tripp Lite DWM2355S TV mount 139,7 cm (55") Black :
The long product name of Tripp Lite DWM2355S TV mount 139,7 cm (55") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Full-Motion TV Wall Mount with Fully Articulating Arm for 23” to 55” Flat-Screen Displays
More>>>
Tripp Lite DWM2355S TV mount 139,7 cm (55") Black:
The official description of Tripp Lite DWM2355S TV mount 139,7 cm (55") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mounts Your TV or Monitor to the Wall
Fits most flat-panel televisions, monitors and other displays from 23 to 55 in.
Ideal for home theaters, offices, classrooms, boardrooms, hotels, bars and restaurants
Full-motion articulating arm adjusts independently for angle and height
Mounting hardware included
Mounts on wood or concrete block

Convenient One-Touch Adjustment
180° swivel and -15° to 15° tilt capability provides comfortable viewing from multiple angles

Durable Metal Construction
Supports up to 51 lbs (23.1 kgs)
Soft rubber-feel finish tolerates frequent handling and blends with any décor
Display cables tuck inside articulating arm to prevent clutter

VESA Compliance
Conforms with VESA-compliant universal mounting hole patterns

Short summary description Tripp Lite DWM2355S TV mount 139,7 cm (55") Black:
This short summary of the Tripp Lite DWM2355S TV mount 139,7 cm (55") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DWM2355S, 139,7 cm (55"), 75 x 75 mm, 400 x 400 mm, -15 - 15°, Steel, Black

Long summary description Tripp Lite DWM2355S TV mount 139,7 cm (55") Black:
This is an auto-generated long summary of Tripp Lite DWM2355S TV mount 139,7 cm (55") Black based on the first three specs of the first five spec groups.

Tripp Lite DWM2355S. Maximum weight capacity: 23 kg, Minimum screen size: 58,4 cm (23"), Maximum screen size: 139,7 cm (55"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 400 x 400 mm. Tilt angle range: -15 - 15°, Distance to the wall (max): 32,3 cm. Product colour: Black

Mounting
Minimum screen size
58,4 cm (23")
Maximum weight capacity *
23 kg
Maximum screen size *
139,7 cm (55")
Suitable for computer monitor
Yes
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
400 x 400 mm
Panel mounting interface
75 x 75, 100 x 100, 200 x 100, 200 x 200, 300 x 300, 400 x 200, 400 x 300
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-15 - 15°
Swivel angle
180°
Cable management
Yes
Distance to the wall (max)
32,3 cm
Design
Product colour *
Black
Housing material
Steel
Certification
REACH, CE
Technical details
Country of origin
China
Compliance certificates
RoHS
Packaging content
Manual
Yes
Mounting kit
Yes
Bolts included
Yes
Packaging content
Number of bolts
4
Screw nuts included
Yes
Number of screw nuts
4
Number of wrenches included
1
Hex key included
Yes
Number of hex keys included
2
Mounting plate included
Yes
Weight & dimensions
Width
459,7 mm
Depth
454,7 mm
Depth (max)
63,2 cm
Height
434,3 mm
Weight
3,22 kg
Packaging data
Package width
348 mm
Package depth
83,8 mm
Package height
439,4 mm
Package weight
4,04 kg
Logistics data
Master (outer) case width
370,8 mm
Master (outer) case length
454,7 mm
Master (outer) case height
459,7 mm
Master (outer) case weight
21,1 kg
Quantity per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332258776
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
Tripp Lite DWM3780XOUT TV mount 2,03 m (80") Black Tripp Lite DWM3780XOUT TV mount 2,03 m (80") Black
(show image)
DWM3780XOUT DWM3780XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 37” to 80” Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM3270XOUT TV mount 177,8 cm (70") Black Tripp Lite DWM3270XOUT TV mount 177,8 cm (70") Black
(show image)
DWM3270XOUT DWM3270XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 32” to 80” Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DMWC3770M TV mount 177,8 cm (70") Black Tripp Lite DMWC3770M TV mount 177,8 cm (70") Black
(show image)
DMWC3770M DMWC3770M Swivel/Tilt Corner Wall Mount for 37" to 70" TVs and Monitors - Flat/Curved 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWTPSC4555M TV mount 139,7 cm (55") Black Tripp Lite DWTPSC4555M TV mount 139,7 cm (55") Black
(show image)
DWTPSC4555M DWTPSC4555M Heavy-Duty Tilt Security TV Wall Mount for 45-55" TVs & Monitors - Flat Screen, Portrait Mode 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMSC3780MUL TV mount 94 cm (37") Black Tripp Lite DWMSC3780MUL TV mount 94 cm (37") Black
(show image)
DWMSC3780MUL DWMSC3780MUL Heavy-Duty Full-Motion Security TV Wall Mount for 37" to 80", Flat or Curved, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWTSC3780MUL TV mount 2,03 m (80") Black Tripp Lite DWTSC3780MUL TV mount 2,03 m (80") Black
(show image)
DWTSC3780MUL DWTSC3780MUL Heavy-Duty Tilt Security Wall Mount for 37" to 80" TVs and Monitors, Flat or Curved Screens, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWFSC3780MUL TV mount 2,03 m (80") Black Tripp Lite DWFSC3780MUL TV mount 2,03 m (80") Black
(show image)
DWFSC3780MUL DWFSC3780MUL Heavy-Duty Fixed Security TV Wall Mount for 37-80" Televisions & Monitors - Flat/Curved, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWTSC3255MUL TV mount 139,7 cm (55") Black Tripp Lite DWTSC3255MUL TV mount 139,7 cm (55") Black
(show image)
DWTSC3255MUL DWTSC3255MUL Heavy-Duty Tilt Security Wall Mount for 32" to 55" TVs and Monitors, Flat or Curved Screens, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWFSC3255MUL TV mount 139,7 cm (55") Black Tripp Lite DWFSC3255MUL TV mount 139,7 cm (55") Black
(show image)
DWFSC3255MUL DWFSC3255MUL Fixed TV Wall Mount 32-55", Heavy Duty, Security, Televisions & Monitors - Flat/Curved, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWT3780XUL TV mount 177,8 cm (70") Black Tripp Lite DWT3780XUL TV mount 177,8 cm (70") Black
(show image)
DWT3780XUL DWT3780XUL Heavy-Duty Tilt Wall Mount for 37" to 80" TVs and Monitors, Flat or Curved Screens, UL Certified 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)