location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Earbuds G2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Earbuds G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
169H9AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122009991 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 10:11:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2022
Product end of life date
Bullet Points HP Wireless Earbuds G2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Designed to outlast sweat and splashes of water. The IPX4 water-resistant earbuds have been built for durability across varying conditions.
  • - Stay connected over greater ranges than ever before while optimizing power and battery life. Enjoy seamless connectivity with Bluetooth® 5.[4]
  • - Charge your magnetic case through the USB-C®[3] port and keep track of charging status with LED indicators.
  • - Find your perfect fit with 3 soft silicone ear tips. The angled design fits comfortably inside your ears.
  • - Control your sound with built-in touch sensors. Turn on/off, pair device, play/pause music, skip songs, answer calls, adjust volume, and even summon voice assistant – all with your fingertips.
Warranty: Two-year limited warranty.
Long product name HP Wireless Earbuds G2 :
The long product name of HP Wireless Earbuds G2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Earbuds G2
More>>>
HP Wireless Earbuds G2:
The official description of HP Wireless Earbuds G2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Moves you. Moves with you.
Tune into True Wireless Stereo Sound and turn off all distractions with DPS noise reduction. The HP Wireless Earbuds G2 have been engineered for all-day comfort and long-lasting battery life. Control your sound with your fingertips and live untethered with Bluetooth® 5.[1]

Short summary description HP Wireless Earbuds G2:
This short summary of the HP Wireless Earbuds G2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Earbuds G2, Wireless, Music, 12 g, Headphones, Black

Long summary description HP Wireless Earbuds G2:
This is an auto-generated long summary of HP Wireless Earbuds G2 based on the first three specs of the first five spec groups.

HP Wireless Earbuds G2. Product type: Headphones. Connectivity technology: Wireless, Bluetooth. Recommended usage: Music. Weight: 12 g. Product colour: Black

Stay true to the sound

Subtract background noise and cancel out echo with DSP noise reduction. Binge-watch videos, listen to music, and enjoy calls with high-quality wireless Bluetooth® 5 audio.[1]

Play on repeat

Get up to 4 hours of audio with the built-in battery. Recharge on the go with a magnetic charging case that stores over 12 hours of listening time. Get 33 hours on sleep mode and over 100 days on hibernation mode.[2]

Performance
Product type *
Headphones
Wearing style *
In-ear
Recommended usage *
Music
Headset type
Binaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
3.5 mm connector
No
USB connectivity
No
Bluetooth
Yes
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
Not available
Weight & dimensions
Width
24,2 mm
Depth
45,5 mm
Height
26,3 mm
Weight
12 g
Charging case dimensions (W x D x H)
59,5 x 57,5 x 33,5 mm
Charging case weight
41 g
Packaging data
Package width
65 mm
Package depth
139 mm
Package height
89 mm
Package weight
250 g
Packaging content
Carrying case
Yes
Logistics data
Harmonized System (HS) code
85183000
Country Distributor
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP Wireless Earbuds G2:
Disclaimer

[1] Listening to personal stereo equipment at full volume for long periods can damage the user’s hearing. To reduce the risk of hearing damage, lower the volume and amount of time listening at full volume. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.
[2] Full battery earbud charge is 4 hours, magnetic charging case capacity is 12 hours (charge earbuds 2-3x). Sleep mode is earbuds at a full charge. goes into sleep mode due to no use and not used until battery is depleted. Hibernation mode is when earbuds are in the charging case at a full charge, goes into hibernation mode in case, not used, gradually battery depletes. Actual battery life will vary with use and environmental conditions and will naturally decrease with time and usage.