location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Bdl Stylus C42UX NON 11ppm+Perfection660 inkjet printer Colour 1440 x 720 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bdl Stylus C42UX NON 11ppm+Perfection660
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B155001
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Bdl Stylus C42UX NON 11ppm+Perfection660 inkjet printer Colour 1440 x 720 DPI :
The long product name of Epson Bdl Stylus C42UX NON 11ppm+Perfection660 inkjet printer Colour 1440 x 720 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BUNDEL => Stylus C42UX inkjetprinter + Perfection 660 scanner
More>>>
Epson Bdl Stylus C42UX NON 11ppm+Perfection660 inkjet printer Colour 1440 x 720 DPI:
The official description of Epson Bdl Stylus C42UX NON 11ppm+Perfection660 inkjet printer Colour 1440 x 720 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Printing letters, reports, cards, newsletters, homework and even photographs in superb quality now could not be simpler, with the EPSON Stylus C42. This A4 colour printer benefits from EPSON’s industry leading Micro Piezo™ inkjet technology to offer the user stunning results every time. True 1440 dpi resolution and tiny 6pl ink droplets ensure clear, crisp text and outstanding colour graphics and photos, printed at high speed (up to 11 pages per minute in black). Set up and use of the Stylus C42 is simplicity itself.

Short summary description Epson Bdl Stylus C42UX NON 11ppm+Perfection660 inkjet printer Colour 1440 x 720 DPI:
This short summary of the Epson Bdl Stylus C42UX NON 11ppm+Perfection660 inkjet printer Colour 1440 x 720 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Bdl Stylus C42UX NON 11ppm+Perfection660, Colour, 1440 x 720 DPI, 11 ppm

Long summary description Epson Bdl Stylus C42UX NON 11ppm+Perfection660 inkjet printer Colour 1440 x 720 DPI:
This is an auto-generated long summary of Epson Bdl Stylus C42UX NON 11ppm+Perfection660 inkjet printer Colour 1440 x 720 DPI based on the first three specs of the first five spec groups.

Epson Bdl Stylus C42UX NON 11ppm+Perfection660. Colour. Maximum resolution: 1440 x 720 DPI, Print speed (black, normal quality, A4/US Letter): 11 ppm

Features
Print head nozzles
Mono Head: 48; Colour Head: 45 (15 per colour: cyan, magenta, yellow)
Colour *
Yes
Printing
Print resolution colour
1440 x 720 DPI
Maximum resolution *
1440 x 720 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (colour, normal quality, A4/US Letter)
5,5 ppm
Input & output capacity
Maximum input capacity
100 sheets
Performance
Buffer size
12 KB
Processor frequency
300 MHz
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 98/ME/2000/XP/MacOS 8.1 or later/MacOS 9.x
Other features
Dimensions (WxDxH)
424 x 229 x 172 mm
Type
A4 black and colour inkjet printer
Networking features
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:15:11
Uk has collected 1 expert review for Epson Bdl Stylus C42UX NON 11ppm+Perfection660 inkjet printer Colour 1440 x 720 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Epson Stylus S21 inkjet printer Colour 5760 x 1440 DPI A4 Epson Stylus S21 inkjet printer Colour 5760 x 1440 DPI A4
(show image)
C11CA43302 Epson Stylus S21 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)