location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic 13" Slimline Laptop Case 33 cm (13") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13" Slimline Laptop Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PNC13 show
Show alternative article codes used in the online market place
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic 13" Slimline Laptop Case 33 cm (13") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 33 cm (13") Black
  • - Nylon
  • - 1,25 kg
Warranty: 25 Years
Long product name Case Logic 13" Slimline Laptop Case 33 cm (13") Briefcase Black :
The long product name of Case Logic 13" Slimline Laptop Case 33 cm (13") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13" Slimline Laptop Case
More>>>
Case Logic 13" Slimline Laptop Case 33 cm (13") Briefcase Black:
The official description of Case Logic 13" Slimline Laptop Case 33 cm (13") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Holds most 13" laptops
- SecureFit™ adjustable internal compartment with moveable padded divider accommodates a variety of laptop sizes, always ensuring a perfect fit (see recommended laptop dimensions below).
- Quick-access cell phone/MP3 pocket keeps your portable electronics within reach
- Smart Organization™ panel provides a place for all your gadgets and accessories
- Thick foam padding and durable material provides superior protection for computer equipment.
- Built-in Fast-File™ storage for 3 CDs or DVDs
- Padded, ergonomically-designed shoulder strap and reinforced carrying handle provide extra comfort, strength and durability.
- Luggage strap securely attaches briefcase to most rolling luggage

Short summary description Case Logic 13" Slimline Laptop Case 33 cm (13") Briefcase Black:
This short summary of the Case Logic 13" Slimline Laptop Case 33 cm (13") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic 13" Slimline Laptop Case, Briefcase, 33 cm (13"), 1,25 kg

Long summary description Case Logic 13" Slimline Laptop Case 33 cm (13") Briefcase Black:
This is an auto-generated long summary of Case Logic 13" Slimline Laptop Case 33 cm (13") Briefcase Black based on the first three specs of the first five spec groups.

Case Logic 13" Slimline Laptop Case. Case type: Briefcase, Maximum screen size: 33 cm (13"). Weight: 1,25 kg

Features
Maximum screen size *
33 cm (13")
Case type *
Briefcase
Material *
Nylon
Product main colour *
Black
Weight & dimensions
Weight
1,25 kg
Notebook compartment dimensions (W x D x H)
250 x 50 x 305 mm
Other features
Dimensions (WxDxH)
279 x 100 x 356 mm