location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DPS-900 network equipment chassis Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DPS-900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPS-900 show
Show alternative article codes used in the online market place
Category:
Metal shell which contains the components of a network.
Network Equipment Chassis Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2023 08:59:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years.
Long product name D-Link DPS-900 network equipment chassis Black :
The long product name of D-Link DPS-900 network equipment chassis Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-slot Redundant Power Supply Chassis, Passive chassis for 19' rack mounting
More>>>
D-Link DPS-900 network equipment chassis Black:
The official description of D-Link DPS-900 network equipment chassis Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DPS-900 Chassis is specially designed to hold up to 8 DPS-500 or DPS-200 Redundant Power Supply Units (RPSU) allowing a convenient mounting solution for multiple RPSUs into a rack. The DPS-900 Chassis provides space savings and orderly cable management in a 5U Rackmount Chassis. The chassis itself requires no power and allows for each RPSU to connect directly to its own AC power source.

Short summary description D-Link DPS-900 network equipment chassis Black:
This short summary of the D-Link DPS-900 network equipment chassis Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DPS-900, 440 mm, 200,7 mm, 222,6 mm, 4,58 kg

Long summary description D-Link DPS-900 network equipment chassis Black:
This is an auto-generated long summary of D-Link DPS-900 network equipment chassis Black based on the first three specs of the first five spec groups.

D-Link DPS-900. Width: 440 mm, Depth: 200,7 mm, Height: 222,6 mm

Technical details
Number of slots
8
Product colour
Black
Weight & dimensions
Width
440 mm
Depth
200,7 mm
Height
222,6 mm
Weight
4,58 kg
Country Distributor
United Kingdom 1 distributor(s)