location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SV231DVIUA KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV231DVIUA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842075 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 225482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:53:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com SV231DVIUA user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com SV231DVIUA KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in USB 2.0 hub_x000D_
  • - Hot-key and front-panel push buttons for easy computer selection_x000D_
  • - USB keyboard and mouse console connections_x000D_
  • - Supports resolutions up to 1920x1200_x000D_
  • - No software or drivers required_x000D_
  • - Stereo audio and microphone support_x000D_
Warranty: 3 Years
Long product name StarTech.com SV231DVIUA KVM switch Black :
The long product name of StarTech.com SV231DVIUA KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2 Port DVI KVM Switch - USB DVI - Hot-key & Audio Support - 1920x1200 KVM Switch - KVM Video Switch (SV231DVIUA)
More>>>
StarTech.com SV231DVIUA KVM switch Black:
The official description of StarTech.com SV231DVIUA KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share keyboard, mouse, speakers and a DVI display between two multimedia computers

The SV231DVIUA 2-Port DVI USB KVM Switch lets you control two USB-enabled, DVI-capable computers from a single monitor and peripheral set (keyboard, mouse and speakers), and two additional USB peripherals connected through the built-in USB hub ports.

Featuring convenient hot-key and front panel push-button switching, and high-resolution support (up to 1920x1200), the DVI KVM Switch is perfect for controlling high-performance systems. Ideal for multimedia applications, this KVM switch supports audio and microphone switching either independently, or simultaneously when switching between computers for KVM control.

The DVI USB KVM also features an integrated USB 2.0 hub, which lets you share USB peripherals point as if they were connected directly to the slave computers.

This product is TAA compliant and is backed by a Startech.com 3 year warranty with lifetine technical support.

The StarTech.com Advantage

- Integrated USB 2.0 hub and Mic/Audio ports allow the user to have full multimedia control of two computers and share USB peripherals eliminating the expense of duplicate devices
- High resolution support (1920x1200) offers crystal clear video clarity even on large displays
- Absolutely no software or drivers required, providing a completely OS independent KVM solution

Short summary description StarTech.com SV231DVIUA KVM switch Black:
This short summary of the StarTech.com SV231DVIUA KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SV231DVIUA, 1920 x 1200 pixels, Full HD, 18 W, Black

Long summary description StarTech.com SV231DVIUA KVM switch Black:
This is an auto-generated long summary of StarTech.com SV231DVIUA KVM switch Black based on the first three specs of the first five spec groups.

StarTech.com SV231DVIUA. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. HD type: Full HD, Maximum resolution: 1920 x 1200 pixels, Number of users: 1 user(s). Product colour: Black, Mean time between failures (MTBF): 126397 h. Input voltage: 100 - 240 V, Input current: 0.8 A, Output voltage: 12 V. Compliance certificates: CE, RoHS

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-I
Console ports *
3.5mm headphone, 3.5mm mic, DVI-I, USB A
Console USB ports quantity
4
Audio connections
Yes
Headphone outputs
3
Number of microphone inputs
3
DC-in jack
Yes
Performance
HD type *
Full HD
Maximum resolution *
1920 x 1200 pixels
Daisy chain
No
Number of users
1 user(s)
Design
Rack mounting *
No
Product colour *
Black
LED indicators
Yes
Mean time between failures (MTBF)
126397 h
Display
Built-in display *
No
Power
Input voltage
100 - 240 V
Input current
0.8 A
Output voltage
12 V
Output current
1,5 A
Power
Power consumption (typical)
18 W
Power plug type
Type M
Compatible power plug types
EU, UK, US
Sustainability
Compliance certificates
CE, RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
199 mm
Depth
160 mm
Height
40 mm
Weight
650 g
Packaging data
Package width
242 mm
Package depth
187 mm
Package height
91 mm
Package weight
1,1 kg
Packaging content
Manual
Yes
Rubber feet
Yes
Logistics data
Harmonized System (HS) code
85176200
Master (outer) case width
314 mm
Master (outer) case length
399 mm
Master (outer) case height
260 mm
Quantity per master (outer) case
6 pc(s)
Brand Image Product code Product Stock Price from
StarTech.com 2 Port Compact USB DVI KVM w/ Cables & Audio Switching KVM switch White StarTech.com 2 Port Compact USB DVI KVM w/ Cables & Audio Switching KVM switch White
(show image)
SV211KDVI 2 Port USB DVI KVM Switch Kit with Cables USB 2.0 Hub & Audio 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port StarView USB KVM KVM switch Rack mounting Black StarTech.com 4 Port StarView USB KVM KVM switch Rack mounting Black
(show image)
SV431USBAE 4 Port Rack Mountable USB KVM Switch with Audio & USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com StarView 4-Port DVI USB KVM switch Black StarTech.com StarView 4-Port DVI USB KVM switch Black
(show image)
SV431DVIUA 4 Port DVI USB KVM Switch with Audio and USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SV231UADVI KVM switch Black StarTech.com SV231UADVI KVM switch Black
(show image)
SV231UADVI 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)