location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson IEEE-1284 parallel IF card print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Type B parallel interface IEEE 1284
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C823453
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 19:01:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson IEEE-1284 parallel IF card print server Ethernet LAN :
The long product name of Epson IEEE-1284 parallel IF card print server Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Typ B Parallel Interface IEEE 1284 for DFX-9000, FX-2190, LQ-590
More>>>
Epson IEEE-1284 parallel IF card print server Ethernet LAN:
The official description of Epson IEEE-1284 parallel IF card print server Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Option
32k Bi-Directional Parallel Interface(5K).

Short summary description Epson IEEE-1284 parallel IF card print server Ethernet LAN:
This short summary of the Epson IEEE-1284 parallel IF card print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson IEEE-1284 parallel IF card, Japan, Ethernet LAN, 1 pc(s), 145 mm, 175 mm, 55 mm

Long summary description Epson IEEE-1284 parallel IF card print server Ethernet LAN:
This is an auto-generated long summary of Epson IEEE-1284 parallel IF card print server Ethernet LAN based on the first three specs of the first five spec groups.

Epson IEEE-1284 parallel IF card. Country of origin: Japan. Network connection type: Ethernet LAN. Quantity per pack: 1 pc(s), Package width: 145 mm, Package depth: 175 mm. Interface: IEEE 1284

Features
Country of origin
Japan
Network
Network connection type *
Ethernet LAN
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
145 mm
Package depth
175 mm
Package height
55 mm
Package weight
300 g
Other features
Interface
IEEE 1284
Country Distributor
United Kingdom 1 distributor(s)