location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 55217 push & pull toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Goula - Pull - Along Car
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55217 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446552179
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2024 23:06:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Goula 55217 push & pull toy :
The long product name of Goula 55217 push & pull toy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Goula - Pull - Along Car, 12M+
More>>>
Goula 55217 push & pull toy:
The official description of Goula 55217 push & pull toy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Two Games In One! The First Car For The Little Ones. Pull And Fit. Some Figures Of Different Colours. Fit Geometric Shapes In The Car. Recover The Pieces By The Top Cover. Learn To Fit Different Shapes, Both Geometric And Other Shapes. Associate Colour And Shape With The Position Of The Piece. Develop Manual Dexterity And Eye / Hand Coordination.

Short summary description Goula 55217 push & pull toy:
This short summary of the Goula 55217 push & pull toy data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 55217, 18 month(s), Red, Multicolour, 850 g

Long summary description Goula 55217 push & pull toy:
This is an auto-generated long summary of Goula 55217 push & pull toy based on the first three specs of the first five spec groups.

Goula 55217. Recommended age (min): 18 month(s), Product colour: Red, Multicolour. Weight: 850 g

Features
Material *
Wood
Product colour *
Red, Multicolour
Recommended age (min) *
18 month(s)
Suggested gender *
Boy/Girl
Minimum number of players
1
Wheels colour
Wood
Learning & training skills
Motor skills training
Country of origin
China
Power
Batteries required
No
Weight & dimensions
Depth
190 mm
Height
155 mm
Weight
850 g
Packaging data
Package width
260 mm
Package depth
200 mm
Package height
160 mm
Package weight
950 g
Logistics data
Pallet height
120 cm
Pallet weight
118,2 kg
Number of cartons per pallet
12 pc(s)
Number of cartons per pallet layer
4 pc(s)
Number of layers per pallet
3 pc(s)
Quantity per pallet
96 pc(s)
Master (outer) case width
435 mm
Master (outer) case length
560 mm
Master (outer) case height
350 mm
Master (outer) case weight
8,6 kg
Quantity per master (outer) case
8 pc(s)
Master (outer) case volume
85260 cm³
Master (outer) case net weight
8,2 kg
Master (outer) case tare weight
400 g
Customs product code (TARIC)
95030099
Disclaimer Goula 55217 push & pull toy:
Disclaimer

Warning: Not suitable for children under 36 months of age due to small parts. Choking hazard. Please keep this packaging for future reference. The contents and colours may differ from those in the photographs. Designed in The Netherlands / in Barcelona. Made in China.