AVM logo

AVM FRITZ!Box WLAN 3170 wireless router Fast Ethernet Single-band (2.4 GHz) Grey, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190981
Info modified on:
21 Oct 2022, 10:32:10
Short summary description AVM FRITZ!Box WLAN 3170 wireless router Fast Ethernet Single-band (2.4 GHz) Grey, Red:

AVM FRITZ!Box WLAN 3170, 802.11g, Single-band (2.4 GHz), Ethernet LAN, Grey, Red, Tabletop router

Long summary description AVM FRITZ!Box WLAN 3170 wireless router Fast Ethernet Single-band (2.4 GHz) Grey, Red:

AVM FRITZ!Box WLAN 3170. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: 802.11g, WLAN data transfer rate (max): 54 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g. Product type: Tabletop router, Product colour: Grey, Red, LED indicators: LAN, Power, WLAN. Certification: CE. Antenna design: External

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.