location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys 100 Base-FX Mini-GBIC SFP Transceiver network media converter 100 Mbit/s 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100 Base-FX Mini-GBIC SFP Transceiver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFEFX1
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys 100 Base-FX Mini-GBIC SFP Transceiver network media converter 100 Mbit/s 1310 nm :
The long product name of Linksys 100 Base-FX Mini-GBIC SFP Transceiver network media converter 100 Mbit/s 1310 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100 Base-FX Mini-GBIC SFP Transceiver
More>>>
Linksys 100 Base-FX Mini-GBIC SFP Transceiver network media converter 100 Mbit/s 1310 nm:
The official description of Linksys 100 Base-FX Mini-GBIC SFP Transceiver network media converter 100 Mbit/s 1310 nm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MFEFX1 is an easy-to-install Mini-GBIC (SFP) transceiver module that provides a simple way to add 100 Base-FX functionality to your Linksys managed switch. The module operates at a wavelength of 1310nm and supports multi-mode fiber optic cabling. In a typical operating environment, it can achieve distances up to 2 km depending on the total attenuation in the fiber plant.

100 Base-FX is mainly used within a building or in small campus networks needing 100 Mbps connectivity between sites. The MFEFX1 can be used with Linksys managed switches to create solutions that meet the needs for a broad range of customers

The MFEFX1 is a part of the Linksys family of Mini-GBIC transceiver modules. For other options, see the MFELX1, MGBSX1, MGBLH1 and MGBTX1.

Short summary description Linksys 100 Base-FX Mini-GBIC SFP Transceiver network media converter 100 Mbit/s 1310 nm:
This short summary of the Linksys 100 Base-FX Mini-GBIC SFP Transceiver network media converter 100 Mbit/s 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys 100 Base-FX Mini-GBIC SFP Transceiver, 100 Mbit/s, 100BASE-FX, Wired, 2000 m, 1310 nm, SFP MSA, ITU-T G.253 Core, FDA 21CFR 1040.10,11 EC 60825-1,2 FCC Part15 Class B, UL, cUL,...

Long summary description Linksys 100 Base-FX Mini-GBIC SFP Transceiver network media converter 100 Mbit/s 1310 nm:
This is an auto-generated long summary of Linksys 100 Base-FX Mini-GBIC SFP Transceiver network media converter 100 Mbit/s 1310 nm based on the first three specs of the first five spec groups.

Linksys 100 Base-FX Mini-GBIC SFP Transceiver. Maximum data transfer rate: 100 Mbit/s, Cabling technology: 100BASE-FX. Connectivity technology: Wired. Maximum transfer distance: 2000 m, Wavelength: 1310 nm. Certification: SFP MSA, ITU-T G.253 Core, FDA 21CFR 1040.10,11 EC 60825-1,2 FCC Part15 Class B, UL, cUL,.... Power consumption (typical): 1 W

Network
Maximum data transfer rate *
100 Mbit/s
Cabling technology
100BASE-FX
Ports & interfaces
Connectivity technology
Wired
Performance
Maximum transfer distance *
2000 m
Wavelength *
1310 nm
Design
Certification
SFP MSA, ITU-T G.253 Core, FDA 21CFR 1040.10,11 EC 60825-1,2 FCC Part15 Class B, UL, cUL, ICES-003, CB
Power
Power consumption (typical)
1 W
Weight & dimensions
Weight
18 g
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Other features
Dimensions (WxDxH)
13 x 56 x 9 mm
Connector(s)
LC
Country Distributor
Deutschland 1 distributor(s)