location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ROLINE Switch-PC (PS/2), 3.0m KVM cable 3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ROLINE Check ‘ROLINE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM Cable PS/2 for 14.01.3285/14.01.3286 3 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11.01.5487 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7611990167258
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ROLINE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ROLINE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 11:16:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name ROLINE Switch-PC (PS/2), 3.0m KVM cable 3 m :
The long product name of ROLINE Switch-PC (PS/2), 3.0m KVM cable 3 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KVM Cable PS/2 for 14.01.3285/14.01.3286 3 m
More>>>
Short summary description ROLINE Switch-PC (PS/2), 3.0m KVM cable 3 m:
This short summary of the ROLINE Switch-PC (PS/2), 3.0m KVM cable 3 m data-sheet is auto-generated and uses the product title and the first six key specs.

ROLINE KVM Cable Switch-PC (PS/2), 3.0m, 3 m, PS/2

Long summary description ROLINE Switch-PC (PS/2), 3.0m KVM cable 3 m:
This is an auto-generated long summary of ROLINE Switch-PC (PS/2), 3.0m KVM cable 3 m based on the first three specs of the first five spec groups.

ROLINE KVM Cable Switch-PC (PS/2), 3.0m. Cable length: 3 m, Connector 1: PS/2

Brand Image Product code Product Stock Price from
ROLINE

ROLINE Switch - PC, PS/2 1.8 m KVM cable
(show image)
11.01.5521 KVM Cable Switch - PC, PS/2 1.8 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE Switch-PC (PS/2), 1.8m KVM cable 1,8 m
(show image)
11.01.5493 KVM Cable PS/2 for 14.01.3285/14.01.3286 1.8 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE Switch-PC (USB), 1.2m KVM cable 1,2 m
(show image)
11.01.5494 KVM Cable USB for 14.01.3285/14.01.3286 1.2 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE Switch-PC (PS/2), 1.2m KVM cable 1,2 m
(show image)
11.01.5489 KVM Cable PS/2 for 14.01.3285/14.01.3286 1.2 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE Switch - PC, USB 3 m KVM cable
(show image)
11.01.5516 KVM Cable Switch - PC, USB 3 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE KVM-Cable VGA + USB + Audio KVM cable Grey 3 m
(show image)
11.01.5488 KVM-Cable VGA + USB + Audio 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE KVM-Cable Switch-PC (USB), 1.8m KVM cable Grey 1,8 m
(show image)
11.01.5497 KVM-Cable Switch-PC (USB), 1.8m 0.00
(excl. VAT)
0 (incl. VAT)