location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP1300 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pixma iP1300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1435B008 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA iP1300 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of Canon PIXMA iP1300 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA IP1300 Photo Inkjet, 11 ppm, 4800 x 1200 dpi
More>>>
Canon PIXMA iP1300 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of Canon PIXMA iP1300 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get high quality photo printing at an affordable price. Print borderless photos right up to A4 size with ease. Also print perfect documents, web pages and schoolwork fast and efficiently.

- Photo lab quality: max. 4800x1200dpi
- Prints a photo lab quality 10x15cm borderless photo in approx. 70 seconds.
- Fast borderless printing up to A4 size
- ChromaLife100 system for long-lasting, beautiful photos
- Easy-to-use software included

Photo lab print quality
This affordable printer delivers a high 4800x1200dpi print resolution using a FINE Cartridge and 2pl ink droplets. The end result is detailed and vibrant colour output for all your photo prints.

Fast borderless photo printing
Print a photo lab quality 10x15cm borderless photo in approximately 70 seconds in Standard mode. Take advantage of fast borderless photo printing on a range of sizes right up to A4, with Easy-PhotoPrint.

Long-lasting prints
Canon's ChromaLife100 system delivers beautiful photographs with enhanced durability up to 100 years to preserve your memories. By using the FINE Cartridge, genuine Canon inks and genuine Canon photo papers, the system provides you with long-lasting, beautiful photos.

Easy-to-use software
Get the most out of your printer in the simplest way possible with easy-to-use software. Print beautiful digital photos in just a few clicks with Easy-PhotoPrint - then create professional looking photo albums using PhotoRecord. Get perfect web printouts without the loss of page edges with Easy-WebPrint.

Smart, low-profile design
The PIXMA iP1300 has a stylish, low-profile design thanks to the advanced FINE cartridge that takes up less space. It is Windows and Mac OS X compatible.

Short summary description Canon PIXMA iP1300 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the Canon PIXMA iP1300 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP1300, Colour, 4800 x 1200 DPI, A4, 5 ppm, Duplex printing

Long summary description Canon PIXMA iP1300 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP1300 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP1300. Colour. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 5 ppm. Duplex printing

Features
Duplex printing *
Yes
Colour *
Yes
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
5 ppm
Print speed (colour, normal quality, A4/US Letter)
4,2 ppm
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Standard media sizes
A4, B5, A5, Letter, Legal, Envelopes (DL size / Commercial 10), 10 x 15cm, 13 x 18cm, Credit Card (54 x 86mm)
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Ports & interfaces
I/O ports
USB
Network
Bluetooth
No
Performance
Sound power level (printing)
44 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
10 W
Power consumption (standby)
1 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP SP1,SP2 / Windows 2000 Professional SP2, SP3, SP4 / Windows Millennium Edition / Windows 98, 98 Second Edition Mac OS X v.10.2.8 - v.10.4
Minimum processor
Pentium II
Minimum RAM
128 MB
Minimum storage drive space
400 MB
Minimum system requirements
Display 800x600
Minimum system requirements for Macintosh
PowerPC G3 / 128 MB RAM / 250 MB HD / CD-ROM drive / Display 800x600
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
435 mm
Depth
249 mm
Height
165 mm
Weight
2,9 kg
Packaging data
Bundled software
Windows: Easy-PhotoPrint, Easy-WebPrint, PhotoRecord Mac: Easy-PhotoPrint
Other features
Dimensions (WxDxH)
435 x 249 x 165 mm
Infrared data port
No
Print technology
Inkjet
Interface
USB 2.0
Media types supported
Plain Paper, Envelopes, Photo Paper Pro (PR-101), Photo Paper Plus Glossy (PP-101), Photo Paper Plus Double Sided (PP-101D), Photo Paper Plus Semi-gloss (SG-101/SG-201), Glossy Photo Paper (GP-401), Glossy Photo Paper "Everyday Use" (GP-501), Matte Photo Paper (MP-101), High Resolution Paper (HR-101N), T-shirt Transfer (TR-301), Photo Stickers (PS-101), Super White Paper (SW-201)
Power requirements
AC 100-240V, 50/60Hz
Country Distributor
United Kingdom 1 distributor(s)