location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C3800DTN Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser C3800DTN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C64804BY
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C3800DTN Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A4 25 ppm
  • - Duplex printing
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 1250 sheets
  • - Internal memory: 128 MB Built-in processor 600 MHz
Long product name Epson AcuLaser C3800DTN Colour 1200 x 1200 DPI A4 :
The long product name of Epson AcuLaser C3800DTN Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser C3800DTN, 25ppm mono & 20ppm colour, 128MB, 1250 sheets, USB 2.0, 10/100 Base Tx, Duplex
More>>>
Epson AcuLaser C3800DTN Colour 1200 x 1200 DPI A4:
The official description of Epson AcuLaser C3800DTN Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximise your efficiency with Epson's AcuLaser C3800N Series. It is fast, quiet and easy to use, leaving you free to focus on your work. It also provides added security, with direct printing from USB memory stick.

This is A4 colour laser printing at its most effective. Produce professional, high quality results at speeds up to 25ppm mono and 20ppm colour.

The Epson AcuLaser C3800N Series is simple to integrate, use and maintain, with a large backlit LCD for clear control. And for added security, you can print documents and images directly from USB memory stick. Simply insert your USB memory stick, select the document for printing and collect your printout safely.

Key Features

- Takes care of all your printing needs - free yourself to concentrate on other business activities
- Print quickly and reliably - up to 25ppm mono and 20ppm colour, with 700 to 1250 sheets paper capacity
- Handles print jobs of any size – with efficient Epson MITech memory management
- Keep your printer close – easy to integrate, compact, stylish and one of the quietest in its class
- Enhanced security - print direct from USB memory sticks, even password protected pdf documents
- Take control – easy to operate and maintain with diagrams and instructions on the backlit LCD panel
- Low Total Cost of Ownership – the Epson AcuLaser C3800N is one of the most economical to run in its class

Short summary description Epson AcuLaser C3800DTN Colour 1200 x 1200 DPI A4:
This short summary of the Epson AcuLaser C3800DTN Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C3800DTN, Laser, Colour, 1200 x 1200 DPI, A4, 25 ppm, Duplex printing

Long summary description Epson AcuLaser C3800DTN Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Epson AcuLaser C3800DTN Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser C3800DTN. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
15 s
Economical printing
Yes
Features
Maximum duty cycle *
60000 pages per month
Number of print cartridges *
4
Page description languages *
PDF 1.3
Printer fonts
Barcode, Bitmap, PCL, PostScript
Number of PCL fonts
181
Number of PostScript fonts
136
Number of bitmap fonts
15
Input & output capacity
Total input capacity *
1250 sheets
Maximum input capacity
1250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Media weight (tray 1)
60-216 gsm
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100; NetBIOS over TCP/IP, NetBIOS over NetBEUI; Netware: Standby, NDS Print Server, Bindery Print Server, Remote Printer; AppleTalk
Management protocols
TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, mDNS, SNTP, SSDP, SLP; Microsoft Network: AutoIP, SSDP; NetBEUI: SNMP, SSDP; NetWare, AppleTalk: SNMP, EMPC
Performance
Internal memory *
128 MB
Maximum internal memory
1 MB
Built-in processor
Yes
Processor model
PowerPC 750FL
Processor frequency
600 MHz
Sound pressure level (printing)
51 dB
Sound power level (standby)
30 dB
Power
Power consumption (standby)
78 W
Power consumption (PowerSave)
17 W
Operational conditions
Operating temperature (T-T)
5 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
27 kg
Other features
Non-operating relative humidity (non-condensing)
15 - 85%
Mac compatibility
Yes
Power requirements
220V - 240V ±10% / 50Hz / 60Hz ± 3Hz / 4.0 A
Electromagnetic compatibility
EMC Directive 89/336/EEC EN 55022 Class B, EN 55024, EN 61000-3-2; EN 61000-3-3, JBMIA
Standard input trays
1 x 150 + 2 x 550
Networking features
10/100 Base Tx
Power consumption (active)
361 W
Safety
73/23/EEC EN 60950, EN60825-1, OSHA, TSCA, EINECS
Compatible operating systems
Windows 98/Me/2000/XP/Server 2003/XP x64/Server 2003 x64, Mac OSX 10.2+, Linux, UNIX, Citrix, SAP, Novell
Fonts included
Yes
Brand Image Product code Product Stock Price from
Epson AcuLaser C3800N Colour 1200 x 1200 DPI A4 Epson AcuLaser C3800N Colour 1200 x 1200 DPI A4
(show image)
C11C648001BZ Epson AcuLaser C3800N 0.00
(excl. VAT)
0 (incl. VAT)