location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS50Q91H TV 127 cm (50") Full HD Black 1300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS50Q91H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS50Q91H show
Show alternative article codes used in the online market place
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:42:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PS50Q91H TV 127 cm (50") Full HD Black 1300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 127 cm (50") Plasma
  • - Full HD 1365 x 768 pixels 16:9
  • - 1300 cd/m²
  • - VESA mounting
More>>>
Short summary description Samsung PS50Q91H TV 127 cm (50") Full HD Black 1300 cd/m²:
This short summary of the Samsung PS50Q91H TV 127 cm (50") Full HD Black 1300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS50Q91H, 127 cm (50"), 1365 x 768 pixels, Full HD, Plasma, Black

Long summary description Samsung PS50Q91H TV 127 cm (50") Full HD Black 1300 cd/m²:
This is an auto-generated long summary of Samsung PS50Q91H TV 127 cm (50") Full HD Black 1300 cd/m² based on the first three specs of the first five spec groups.

Samsung PS50Q91H. Display diagonal: 127 cm (50"), Display resolution: 1365 x 768 pixels, HD type: Full HD, Display technology: Plasma, Display brightness: 1300 cd/m², Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
127 cm (50")
HD type *
Full HD
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
1300 cd/m²
Viewing angle, horizontal
175°
Viewing angle, vertical
175°
Display resolution *
1365 x 768 pixels
Audio
RMS rated power *
30 W
Audio system
SRS TruSurround XT
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Noise reduction *
Yes
Plug and Play
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) in
1
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
2
S-Video inputs quantity
1
HDMI ports quantity *
3
Management features
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Weight & dimensions
Width (with stand)
1231 mm
Depth (with stand)
316 mm
Height (with stand)
849 mm
Width (without stand)
1231 mm
Depth (without stand)
104 mm
Height (without stand)
789 mm
Weight (without stand)
44 kg
Packaging content
Handheld remote control
Yes