location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-251 label-making tape Black on white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-251
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-251 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502625780 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 382888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:48:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TZE-251 label-making tape Black on white
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TZe
  • - Label colour: Black on white
  • - Tape width: 2,4 cm
  • - Quantity per pack: 1 pc(s)
Long product name Brother TZE-251 label-making tape Black on white :
The long product name of Brother TZE-251 label-making tape Black on white. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24 mm, Black on White, Laminated
More>>>
Brother TZE-251 label-making tape Black on white:
The official description of Brother TZE-251 label-making tape Black on white as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TZe tapes are compatible with all existing TZ tape machines.

TZe tape offers enhanced eco-credentials and will replace our original TZ tape range.

Extensive testing has been performed to ensure that P-touch Tze labels are incredibly durable under all kinds of conditions. They hold up extraordinarily well - and stay crisp, legible and affixed - even when subjected to abrasion, extreme temperature, industrial chemicals and sunlight.

Abrasion Resistant P-touch TZe Labels - Brother's patented tape technology ensures that Brother P-touch laminated labels can withstand even heavy abrasion.

Temperature Resistant P-touch TZe Labels - Whether you want to use our labels in freezing conditions or extremely warm environments, Brother P-touch laminated labels have been designed to last. We know this because we have tested them to the extreme. In fact, results show that our laminated labels can withstand temperatures from -80°C to 150°C.

Fade Resistant P-touch TZe Labels - Wherever you use PTouch laminated labels, they will stay as clear and legible as the day they were applied.

Water and Chemical Resistant P-touch TZe Labels - Testing TZe labels to the extreme has found them to be waterproof and resistant to chemical spill.

Brother TZe labels stick to virtually any surface and are durable enough to withstand scrapes and abrasions. Because TZe TAPES are water resistant, they can be used outdoors, as well as indoors. They shrug off spills of any kind; from water, to oil, to chemicals and won't fade under harsh UV rays. And these TZe labels stay on through hot and cold environments from freezers to microwaves.

Features

- 24mm Tape Black on White
- Always check the model number on your machine and the type of tape it uses.
- There is a range of P-Touch labeling machines and a variety of tapes to choose from.
- Easily installed, please refer to the owner's manual for these instructions.

Short summary description Brother TZE-251 label-making tape Black on white:
This short summary of the Brother TZE-251 label-making tape Black on white data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-251, Black on white, TZe, White, 2,4 cm, 8 m, 1 pc(s)

Long summary description Brother TZE-251 label-making tape Black on white:
This is an auto-generated long summary of Brother TZE-251 label-making tape Black on white based on the first three specs of the first five spec groups.

Brother TZE-251. Label colour: Black on white, Tape type: TZe, Product colour: White. Tape width: 2,4 cm, Tape length: 8 m, Quantity per pack: 1 pc(s)

Features
Label colour *
Black on white
Tape type
TZe
Product colour
White
Weight & dimensions
Tape width *
2,4 cm
Tape length
8 m
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
48219090
Brand Image Product code Product Stock Price from
Brother TZE2312PK label-making tape Black on white TZe Brother TZE2312PK label-making tape Black on white TZe
(show image)
TZE2312PK TZE2312PK 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-FX261 label-making tape Black on white Brother TZE-FX261 label-making tape Black on white
(show image)
TZE-FX261 TZE-FX261 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-M951 label-making tape Black on silver Brother TZE-M951 label-making tape Black on silver
(show image)
TZE-M951 TZE-M951 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-M931 label-making tape Black on silver Brother TZE-M931 label-making tape Black on silver
(show image)
TZE-M931 TZE-M931 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-M31 label-making tape Black on transparent Brother TZE-M31 label-making tape Black on transparent
(show image)
TZE-M31 TZE-M31 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-FX621 label-making tape Black on yellow Brother TZE-FX621 label-making tape Black on yellow
(show image)
TZE-FX621 TZE-FX621 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-FX611 label-making tape Black on yellow Brother TZE-FX611 label-making tape Black on yellow
(show image)
TZE-FX611 TZE-FX611 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-FA3 label-making tape Blue on white Brother TZE-FA3 label-making tape Blue on white
(show image)
TZE-FA3 TZE-FA3 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-435 label-making tape White on red Brother TZE-435 label-making tape White on red
(show image)
TZE-435 TZE-435 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-335 label-making tape White on black TZ Brother TZE-335 label-making tape White on black TZ
(show image)
TZE-335 TZE-335 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 11 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
New Zealand 1 distributor(s)