location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-241 label-making tape Black on white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-241
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-241 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502625742 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 434117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:47:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TZE-241 label-making tape Black on white
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 18mm wide, 8m long
  • - High quality genuine Brother cassette
  • - Ensure durable, easily readable results
Long product name Brother TZE-241 label-making tape Black on white :
The long product name of Brother TZE-241 label-making tape Black on white. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18 mm, 8 m, TZe, Black on White
More>>>
Brother TZE-241 label-making tape Black on white:
The official description of Brother TZE-241 label-making tape Black on white as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compatible with a wide range of Brother’s P-touch printers, this genuine laminated TZe-241 labelling tape cassette is especially versatile thanks to its easy-to-read black and white colour – so it comes in useful around the home, office and in other workplaces.

This genuine Brother TZe-241 labelling tape cassette is guaranteed to provide you with crisp, sharp and easily readable labels that last.

Equally handy in the home, office or workplace, this laminated black on white TZe-241 labelling tape can be used to identify the contents of everything from file folders and shelves to USB flash drives, as well as cables and other equipment.

These self-adhesive laminated labels have been developed to withstand extremes of temperatures, and are resistant to chemicals, abrasion, sunlight and submersion in water, making them suitable for both indoor and outdoor use.

TZe tape cassettes are quick and easy to install, and come in various label widths, colours and materials - ensuring your P-touch machine meets all your labelling needs.

Short summary description Brother TZE-241 label-making tape Black on white:
This short summary of the Brother TZE-241 label-making tape Black on white data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-241, Black on white, TZe, 1,8 cm, 8 m, 1 pc(s), Blister

Long summary description Brother TZE-241 label-making tape Black on white:
This is an auto-generated long summary of Brother TZE-241 label-making tape Black on white based on the first three specs of the first five spec groups.

Brother TZE-241. Label colour: Black on white, Tape type: TZe. Tape width: 1,8 cm, Tape length: 8 m, Quantity per pack: 1 pc(s). Tape size: 1,8 cm

Features
Label colour *
Black on white
Tape type
TZe
Weight & dimensions
Tape width *
1,8 cm
Tape length
8 m
Weight & dimensions
Quantity per pack
1 pc(s)
Package type
Blister
Logistics data
Harmonized System (HS) code
48219090
Other features
Tape size
1,8 cm
Brand Image Product code Product Stock Price from
Brother TZE2312PK label-making tape Black on white TZe Brother TZE2312PK label-making tape Black on white TZe
(show image)
TZE2312PK TZE2312PK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 11 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
United States 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
New Zealand 1 distributor(s)